EN
  • EN
  • DE

TLV3402CD

Part No TLV3402CD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC DUAL NANOPWR COMP 8-SOIC  /  Comparator General Purpose CMOS, Open-Drain 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tube
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Voltage - Supply, Single/Dual (±) 2.5V ~ 16V, ±1.25V ~ 8V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300µs
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-SOIC (0.154", 3.90mm Width)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Base Product Number TLV3402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV3402CD-ND,2156-TLV3402CD,296-34478-5,TEXTISTLV3402CD,TLV3402CD-CRL,Q12961203
Standard Package 75
Win Source Part Number 1100158-TLV3402CD
Ultra Librarian 3D Model Ultra Librarian TLV3402CD CAD Model

Description

Product Overview: TLV3402CD from Texas Instruments

The TLV3402CD is a high-precision, dual-channel comparator manufactured by Texas Instruments, renowned for its exceptional performance and reliability. This device is designed for a wide range of applications, including industrial, automotive, and consumer electronics, where accurate voltage comparison is crucial.

Key Features

  • Dual-Channel Comparator: The TLV3402CD features two independent comparator channels, allowing for simultaneous comparison of different voltage levels.
  • Low Power Consumption: With its low power design, this comparator is ideal for battery-powered and portable applications, ensuring minimal impact on the overall power budget.
  • Fast Response Time: The device boasts a quick response time, making it suitable for high-speed signal processing tasks.
  • Push-Pull Outputs: Equipped with push-pull outputs, the TLV3402CD provides a direct interface to TTL, CMOS, and other logic levels, eliminating the need for external pull-up resistors.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system designs and ensuring compatibility with a wide array of power supplies.
  • Temperature Range: The device is operational over an extensive temperature range, making it suitable for use in harsh environments.

Applications

The TLV3402CD's versatility allows it to be used in multiple applications, such as:

  • Threshold detection and monitoring
  • Zero-crossing detectors
  • Window comparators
  • Level shifters
  • Industrial control systems
  • Automotive electronics
  • Battery management systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TLV3402CD is no exception, undergoing rigorous testing to meet stringent industry standards for quality and reliability. With Texas Instruments' reputation for excellence, you can integrate the TLV3402CD into your design with confidence.

Ordering Information

The TLV3402CD is available in a standard SOIC-8 package, making it easy to integrate into existing PCB layouts. For detailed ordering and product information, please refer to the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6268 $52.5360
47+ $2.1554 $101.3038
72+ $2.0880 $150.3360
99+ $2.0207 $200.0493
128+ $1.9533 $250.0224
172+ $1.7512 $301.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,709 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess