EN
  • EN
  • DE

TLV320DAC3202CYZJR

Part No TLV320DAC3202CYZJR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC HEADPHONE AMP DAC 20DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class G
Output Type Headphones, 2-Channel (Stereo)
Supply Voltage - Operating 2.3 V to 4.8 V
Features Depop, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -30°C to 85°C (TA)
Case / Package 20-DSBGA
Dimension 20-UFBGA, DSBGA
Win Source Part Number 1109416-TLV320DAC3202CYZJR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320DAC3202CYZJR CAD Model

Description

The TLV320DAC3202CYZJR is a highly-integrated, low-power stereo audio digital-to-analog converter (DAC) from the reputable semiconductor manufacturer, Texas Instruments. This product is designed to deliver exceptional audio quality and performance for a wide range of consumer electronics, including portable audio devices, smartphones, tablets, and other multimedia gadgets.

Key Features:

  • High-Resolution Audio: The TLV320DAC3202CYZJR supports high-resolution audio formats, providing an immersive sound experience with enhanced clarity and depth.
  • Low Power Consumption: Engineered with energy efficiency in mind, this DAC maintains superb audio performance while minimizing power usage, making it ideal for battery-powered devices.
  • Compact Design: Its small form factor allows for integration into space-constrained applications without compromising on quality or functionality.
  • Integrated Headphone Amplifier: The device includes a built-in headphone amplifier, simplifying design and reducing the need for additional external components.
  • Programmable Digital Filters: It features programmable digital filters that allow customization of audio playback to suit specific application requirements.
  • Flexible Interface: The TLV320DAC3202CYZJR provides a flexible interfacing capability, supporting standard I2C and I2S communication protocols for easy integration with most microcontrollers and processors.

Applications:

The versatility of the TLV320DAC3202CYZJR makes it suitable for a broad range of applications. It is an excellent choice for:

  • Portable Audio Players
  • Wireless Speakers
  • Smartphones and Tablets
  • Home Entertainment Systems
  • Automotive Audio Systems

In summary, the TLV320DAC3202CYZJR from Texas Instruments stands out as a top-tier audio DAC solution, offering a perfect blend of high-quality sound, low power consumption, and ease of integration. Whether for professional audio equipment or personal multimedia devices, this product is engineered to elevate the audio experience for users worldwide.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4846 $52.2690
35+ $2.8592 $100.0720
55+ $2.7699 $152.3445
75+ $2.6805 $201.0375
97+ $2.5912 $251.3464
130+ $2.3231 $302.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess