EN
  • EN
  • DE

TLV320AIC3204

Part No TLV320AIC3204
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Ultra Low Power Stereo Audio Codec
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270384-TLV320AIC3204
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Portable Devices, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3204 CAD Model

Description

Introducing the TLV320AIC3204 from Texas Instruments

The TLV320AIC3204, also known as the AIC3204, is a highly integrated, low-power stereo audio codec and is part of Texas Instruments' esteemed family of audio products. This versatile component is designed to cater to the needs of both portable and stationary audio applications, providing an exceptional audio experience for users.

At the heart of the AIC3204 is a dual analog-to-digital converter (ADC) and dual digital-to-analog converter (DAC) that support sampling rates from 8 kHz to 96 kHz and a flexible audio serial interface that can connect to a variety of processors. This feature set makes it ideal for a range of applications, from smartphones and tablets to digital headsets and audio docking stations.

The codec boasts a signal-to-noise ratio (SNR) of 92 dB and a low-power consumption profile, which is critical for battery-powered devices. The TLV320AIC3204 is also equipped with programmable filters, dynamic range controls, and digital signal processing (DSP) capabilities, allowing for customization and enhancement of the audio signal path to suit specific application requirements.

Moreover, the AIC3204 includes a stereo headphone amplifier, mono speaker amplifier, and multiple inputs and outputs that provide flexibility in routing and mixing audio signals. This makes it a versatile choice for manufacturers looking to incorporate high-quality audio into their products without compromising on design flexibility.

Developers will appreciate the ease of integration with the included software control interface, which simplifies the process of configuring the TLV320AIC3204's extensive features. Additionally, Texas Instruments provides comprehensive documentation and support to ensure a smooth development process.

Whether your project involves creating a high-fidelity audio player, a voice-controlled device, or any innovative product requiring superior audio capabilities, the TLV320AIC3204 stands as a robust and reliable choice for delivering top-tier sound quality and advanced audio features.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess