EN
  • EN
  • DE

TLV320AIC26IRHBG4

Part No TLV320AIC26IRHBG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC LP 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 97
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.525 V to 1.95 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 055161-TLV320AIC26IRHBG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC26IRHBG4 CAD Model

Description

The TLV320AIC26IRHBG4 is a versatile and high-performance audio codec from Texas Instruments, designed to cater to the demanding requirements of portable digital audio systems. This integrated circuit is a low-power stereo audio codec with integrated headphone and speaker amplifiers, making it an ideal solution for mobile phones, PDAs, digital music players, and other portable audio devices.

Key Features

  • High-Quality Audio: With its 24-bit digital-to-analog and analog-to-digital converters, the TLV320AIC26IRHBG4 ensures high-quality sound reproduction and recording, providing users with an immersive audio experience.
  • Low Power Consumption: Designed for battery-powered devices, it features low power consumption modes that significantly extend battery life without compromising audio performance.
  • Flexible Audio Interface: The codec supports multiple audio data interface formats including I2S, DSP, and right-justified modes, allowing for easy integration with a variety of processors and microcontrollers.
  • Programmable Gain Amplifier: An on-chip programmable gain amplifier for the microphone input provides flexibility in adjusting recording levels, ensuring optimal signal quality.
  • Integrated Headphone and Speaker Amplifiers: The built-in amplifiers eliminate the need for external components, reducing the overall system cost and board space.
  • Multiple Sampling Rates: It supports a wide range of audio sampling rates from 8 kHz to 96 kHz, accommodating different types of audio content and quality requirements.

Applications

The TLV320AIC26IRHBG4 is suitable for a variety of applications where audio quality and power efficiency are critical. It is commonly used in:

  • Portable Audio Players
  • Mobile Phones
  • Handheld Devices
  • Audio Docking Stations
  • VoIP Solutions

Technical Specifications

Parameter Value
Resolution 24-bit
Audio Channels Stereo
Interface I2S, DSP, Right-Justified
Supply Voltage 2.7V to 3.6V
Operating Temperature -40°C to 85°C

Overall, the TLV320AIC26IRHBG4 from Texas Instruments stands out for its combination of audio quality, power efficiency, and integrated features, making it a go-to choice for designers and engineers looking to enhance the audio capabilities of their portable devices.

You May Also Be Interested in

ams
Lowest to $3.2687
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $2.4359
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7046 $51.7506
26+ $3.8602 $100.3652
41+ $3.7395 $153.3195
56+ $3.6189 $202.6584
72+ $3.4983 $251.8776
96+ $3.1364 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess