Product Overview: LTC2862CS8-2#TRPBF
The LTC2862CS8-2#TRPBF is a high-performance, robust transceiver from Analog Devices Inc., designed for RS485/RS422 applications requiring high-speed communication, noise immunity, and long cable runs. This transceiver is part of the LTC2862 series, which is known for its reliability and efficiency in industrial, telecom, and network infrastructure environments.
Key Features
- High Speed: Supports data rates up to 20Mbps, making it ideal for high-speed data communication.
- Extended Temperature Range: Operates over a wide temperature range from -40°C to 125°C, ensuring reliability in extreme environments.
- Integrated Protection: Features robust integrated protection against overvoltage, electrostatic discharge (ESD) up to ±16kV (Human Body Model), and fault conditions on the data transmission lines.
- Low Power: Offers a low-power shutdown mode that significantly reduces power consumption when the transceiver is not in active use.
- Pin Compatibility: The device is pin-compatible with the industry-standard 75176 transceiver, allowing for easy upgrades or replacements.
Applications
The LTC2862CS8-2#TRPBF is versatile and can be used in a variety of applications, including:
- Industrial Control Systems
- Factory Automation
- Building Automation
- Network Equipment
- Telecommunications Systems
Technical Specifications
With an 8-lead SOIC package, the LTC2862CS8-2#TRPBF is compact and suitable for space-constrained applications. It operates from a single 3.3V or 5V supply, providing design flexibility. The device also features a logic supply pin (VL) that sets the switching levels of the DE (Driver Enable) and RE (Receiver Enable) pins to be compatible with another logic family's IO voltage.
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the LTC2862CS8-2#TRPBF is no exception. It is designed to meet the stringent requirements for industrial and commercial applications, ensuring a reliable solution for critical communication tasks.
Ordering Information
The product is available in tape and reel packaging, denoted by the suffix 'TRPBF', which facilitates automated assembly processes. For detailed ordering and product information, customers can visit the Analog Devices Inc. website or contact their local sales representative.