EN
  • EN
  • DE
  • IT

LTC5552IUDB#TRMPBF

Part No LTC5552IUDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 3GHZ TO 20GHZ MICROWAVE MIXER WI  /  RF Mixer IC Up/Down Converter 3GHz ~ 20GHz 12-QFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Series LTC555
Package Tape & Reel
Frequency 3GHz ~ 20GHz
Number of Mixers 1
Noise Figure 11.7dB
Secondary Attributes Up/Down Converter
Current - Supply 132mA
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 12-VFQFN Exposed Pad
Supplier Device Package 12-QFN (3x2)
Base Product Number LTC5552
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC5552IUDB#TRMPBFDKR,LTC5552IUDB#TRMPBFDKR,505-LTC5552IUDB#TRMPBFTR,-2735-LTC5552IUDB#TRMPBFDKR,LTC5552IUDB#TRMPBFCT,LTC5552IUDB#TRMPBFTR,505-LTC5552IUDB#TRMPBFCT,-2735-LTC5552IUDB#TRMPBFCT,LTC5552IUDB#TRMPBFDKR-ND,LTC5552IUDB#TRMPBFTR-ND,LTC5552IUDB#TRMPBFCT-ND
Standard Package 500
Win Source Part Number 1030594-LTC5552IUDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC5552IUDB#TRMPBF CAD Model

Description

Product Overview: LTC5552IUDB#TRMPBF from Analog Devices Inc.

The LTC5552IUDB#TRMPBF is a high-performance, double-balanced mixer from Analog Devices Inc., designed to address the demanding requirements of wireless infrastructure and RF applications. This advanced mixer component offers a broad frequency range, high linearity, and a robust feature set, making it an ideal choice for design engineers looking to enhance their RF and microwave communication systems.

Key Features

  • Wide Frequency Range: The LTC5552IUDB#TRMPBF operates over a wide frequency range, supporting RF frequencies from 3GHz to 20GHz, and LO frequencies from 2GHz to 20GHz, which makes it versatile for various applications including satellite communications, military systems, and broadband wireless services.
  • High Linearity: It provides excellent linearity with an Input IP3 of 25.7 dBm at 14GHz, ensuring high-quality signal transmission and reception with minimal distortion, which is critical for high-performance systems.
  • Integrated LO Buffer: The mixer includes an integrated LO buffer, which reduces the need for external components and simplifies the overall design process, while also providing consistent performance across the specified frequency range.
  • Low LO Drive: It requires a low LO drive level, which minimizes power consumption and aids in maintaining the efficiency of the overall system.
  • IF Frequency: The intermediate frequency (IF) range of the LTC5552IUDB#TRMPBF is from DC to 6GHz, accommodating a wide range of potential applications and designs.

Package and Quality

The LTC5552IUDB#TRMPBF is available in a compact, 12-lead plastic QFN package with an exposed paddle for enhanced thermal performance. The product is designed to meet the rigorous standards of the industry, ensuring reliability and durability in various operating conditions. It is RoHS compliant and lead-free, reflecting Analog Devices Inc.'s commitment to environmental responsibility.

Applications

With its versatile features, the LTC5552IUDB#TRMPBF is well-suited for a wide range of applications, including point-to-point and point-to-multipoint radios, test equipment, radar systems, and other RF and microwave communication technologies. Its ability to deliver high performance across a broad spectrum of frequencies makes it a go-to component for engineers seeking to optimize their RF designs.

Overall, the LTC5552IUDB#TRMPBF from Analog Devices Inc. represents a blend of performance, integration, and quality, tailored for the sophisticated needs of today's RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.4449 $78.4449
2+ $75.9935 $151.9870
3+ $73.5421 $220.6263
4+ $71.0907 $284.3628
5+ $63.7365 $318.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess