EN
  • EN
  • DE

TLV320AIC23BZQER PBGA80

Part No TLV320AIC23BZQER PBGA80
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0610+
Reference case PBGA80
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757545-TLV320AIC23BZQER PBGA80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BZQER PBGA80 CAD Model

Description

Introducing the TLV320AIC23BZQER PBGA80 from Texas Instruments

The TLV320AIC23BZQER is a high-performance audio codec from Texas Instruments, designed to meet the rigorous demands of portable digital audio systems. This integrated circuit is housed in a compact PBGA80 (Plastic Ball Grid Array) package, making it an ideal choice for space-constrained applications where high-quality audio is essential.

At the heart of the TLV320AIC23BZQER lies a versatile stereo audio codec with a 24-bit dual-channel DAC (Digital-to-Analog Converter) and ADC (Analog-to-Digital Converter). This codec is capable of delivering crystal-clear sound quality with a dynamic range that satisfies audiophiles and professional audio equipment standards.

The device offers a variety of features that make it highly adaptable to different audio applications. It supports multiple audio data interface formats, including I2S, DSP, and right-justified modes, ensuring compatibility with a wide range of microprocessors and DSPs. Additionally, the TLV320AIC23BZQER boasts an impressive signal-to-noise ratio (SNR) and low distortion levels, which contribute to its superior audio performance.

Power management is a key consideration in portable audio devices, and the TLV320AIC23BZQER excels in this area. It is designed with power-saving features such as programmable power-down modes, which allow individual sections of the codec to be powered down when not in use, thus conserving battery life.

For designers looking to customize their audio output, the codec includes a variety of user-programmable functions such as volume control, mute, and de-emphasis, all of which can be easily managed via a simple serial control interface. This flexibility makes the TLV320AIC23BZQER a highly versatile component suitable for a range of products, from MP3 players to professional audio recording equipment.

Overall, the TLV320AIC23BZQER from Texas Instruments stands out as a top-tier audio solution that offers excellent sound quality, low power consumption, and a high degree of integration, all packed into a space-efficient PBGA80 package. Whether for consumer electronics or industrial applications, this codec is an excellent choice for any designer looking to enhance audio performance without compromising on space or power efficiency.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2068 $55.2408
14+ $7.5543 $105.7602
21+ $7.3183 $153.6843
29+ $7.0822 $205.3838
37+ $6.8461 $253.3057
49+ $6.1379 $300.7571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess