EN
  • EN
  • DE

TLV320AIC23BPWG4

Part No TLV320AIC23BPWG4
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 28-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Stereo Audio Interface 16 b, 20 b, 24 b, 32 b I²C, Serial 28-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -10°C ~ 70°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name TLV320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900201-TLV320AIC23BPWG4
Ultra Librarian 3D Model Ultra Librarian TLV320AIC23BPWG4 CAD Model

Description

Product Overview: TLV320AIC23BPWG4

The TLV320AIC23BPWG4 is a versatile audio codec integrated circuit from Texas Instruments, designed to cater to a wide array of audio applications. This high-performance stereo audio codec delivers exceptional sound quality, making it an ideal choice for both portable and fixed audio systems.

Key Features

  • High-Quality Audio: With a 24-bit delta-sigma analog-to-digital and digital-to-analog converter, the TLV320AIC23BPWG4 ensures premium sound quality for both recording and playback.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered devices, thereby extending their operational life.
  • Flexible Sampling Rates: The device supports a wide range of sampling rates from 8 kHz to 96 kHz, accommodating various audio standards and ensuring compatibility with multiple media formats.
  • Programmable Functions: Users can benefit from programmable functions such as volume control, mute, and filter responses, which can be easily configured through the serial control bus.
  • Compatibility: The TLV320AIC23BPWG4 is compatible with a variety of microprocessors and DSPs, thanks to its flexible serial audio interface that supports I²S, left-justified, right-justified, and DSP formats.

Applications

The codec's versatility makes it suitable for a range of applications, including:

  • Portable audio devices such as MP3 players and smartphones
  • Professional audio recording equipment
  • Automotive audio systems
  • Home entertainment systems
  • Digital audio effects processors

Package and Quality

The TLV320AIC23BPWG4 comes in a PWG (TSSOP) package, offering a compact solution for space-constrained applications. Texas Instruments' commitment to quality ensures that this audio codec meets the highest standards, providing reliable performance for audio system designs.

In summary, the TLV320AIC23BPWG4 from Texas Instruments is a feature-rich audio codec that offers excellent sound quality, low power consumption, and a high degree of flexibility, making it a top choice for designers and engineers in the audio industry.

You May Also Be Interested in

Asahi Kasei Microsystems
IC CODEC STEREO 2CH 48LQFP / Interface
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
MULTI CHANNEL 96KHZ CODEC / Interface
Lowest to $17.4627
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.7227
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8206 $54.7442
14+ $7.3257 $102.5598
22+ $7.0782 $155.7204
31+ $6.5832 $204.0792
40+ $6.3357 $253.4280
50+ $6.0882 $304.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess