EN
  • EN
  • DE

TLV320AIC20CPFB

Part No TLV320AIC20CPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Voice-Band
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 92
Dynamic Range, ADCs / DACs (db) Typ 87 / 92
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 1.65V ~ 1.95V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number TLV320AIC20
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1270354-TLV320AIC20CPFB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC20CPFB CAD Model

Description

Product Overview: Texas Instruments TLV320AIC20CPFB

The Texas Instruments TLV320AIC20CPFB is a high-performance, low-power audio codec designed to provide a comprehensive audio solution for a wide range of applications. This versatile integrated circuit is part of TI's esteemed TLV320 product line, known for its exceptional audio quality and reliability.

Key Features

  • Audio Quality: The TLV320AIC20CPFB delivers professional-grade audio performance with a high signal-to-noise ratio (SNR), ensuring clear and crisp audio reproduction.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-powered devices, helping to extend their operational lifespan.
  • Flexibility: The codec supports multiple audio formats and interfaces, making it adaptable to various audio processing needs.
  • Integrated Functions: It includes a range of integrated functions such as analog-to-digital (ADC) and digital-to-analog (DAC) converters, microphone preamplifiers, and output drivers, providing a complete audio front-end solution.

Applications

The TLV320AIC20CPFB is suitable for a variety of applications, including:

  • Portable audio devices
  • Smartphones and tablets
  • Audio interfaces and sound cards
  • Professional audio equipment
  • Automotive audio systems

Technical Specifications

The codec operates over a wide power supply range and features programmable sampling rates, making it highly adaptable to specific application requirements. With its 48-pin LQFP (Low-profile Quad Flat Package) form factor, the TLV320AIC20CPFB can be easily integrated into various electronic designs.

Quality and Support

As with all Texas Instruments products, the TLV320AIC20CPFB is backed by TI's commitment to quality and supported by a comprehensive technical documentation and customer support network. Engineers and designers can rely on TI's resources to streamline the development process and bring their products to market faster.

Whether you are developing a new audio product or upgrading an existing system, the Texas Instruments TLV320AIC20CPFB provides a robust, high-quality audio codec solution that meets the demands of today's sophisticated audio applications.

You May Also Be Interested in

Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Need more? Email Us
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Cirrus Logic Inc.
WM8912 - LOW POWER AUDIO CODEC
Need more? Email Us
Analog Devices Inc.
AC 97 SOUNDMAX CODEC
Lowest to $3.9848
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Asahi Kasei Microsystems
IC CODEC 16BIT MIC/HP/SPK-AMP / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3361 $74.6722
4+ $30.6348 $122.5392
6+ $29.6774 $178.0644
7+ $28.7201 $201.0407
10+ $27.7628 $277.6280
13+ $24.8908 $323.5804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess