EN
  • EN
  • DE

TLV320AIC11CPFB

Part No TLV320AIC11CPFB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC 16-BIT LV DSP CODEC 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type General Purpose
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 87
Dynamic Range, ADCs / DACs (db) Typ 84 / 85
Analog Supply Voltage 3 V to 5.5 V
Digital Supply Voltage 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TQFP (7x7)
Win Source Part Number 081523-TLV320AIC11CPFB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC11CPFB CAD Model

Description

TLV320AIC11CPFB - Audio Codec from Texas Instruments

The TLV320AIC11CPFB is a high-performance audio codec from Texas Instruments, designed to meet the demanding needs of audio and telecommunication applications. This integrated circuit provides a complete audio solution with high-quality analog-to-digital and digital-to-analog conversion, making it an ideal choice for a wide range of products such as professional audio equipment, digital audio effects processors, and advanced telecommunication devices.

Key Features:

  • High-Quality Audio: With 24-bit resolution and sampling rates up to 96 kHz, the TLV320AIC11CPFB ensures crystal-clear audio reproduction, capturing the full dynamic range of your audio sources.
  • Flexible I/O: The codec features multiple analog inputs and outputs, including differential microphone inputs, line inputs, and stereo headphone outputs, providing versatility in interfacing with various audio components.
  • Low Power Consumption: Designed for efficiency, the TLV320AIC11CPFB operates with low power consumption, making it suitable for battery-powered devices where longevity is crucial.
  • Programmable Functions: A variety of programmable functions such as volume control, mute, and digital audio effects are available, allowing customization to specific application requirements.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) facilitates easy clock generation for the codec, reducing the need for external clocking hardware.
  • Compatibility: The TLV320AIC11CPFB supports industry-standard digital audio interfaces like I2S, which ensures compatibility with a wide array of digital audio processors and microcontrollers.

Applications:

  • Professional Audio Recording and Mixing Consoles
  • Digital Audio Effects Processors
  • Portable Audio Devices
  • Telecommunication Systems
  • Automotive Audio Systems

Overall, the TLV320AIC11CPFB from Texas Instruments stands out as a robust and versatile audio codec, providing designers with a comprehensive solution that delivers high-quality audio performance while maintaining power efficiency. Its programmable features and flexible interfacing options make it a go-to component for audio engineers and designers who demand the best in their audio applications.

You May Also Be Interested in

Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
SIX CHANNEL, 20-BIT CODEC / Stereo Audio Interface 20 b Serial 44-TQFP (10x10)
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Analog Devices Inc.
4 ADC, 2 DAC LOW POWER CODEC, AU / General Purpose Interface 24 b I2C, SPI 42-WLCSP (2.7x2.32)
Lowest to $7.1118
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Advanced Micro Devices
AM7905 - PCM CODEC, A/MU-LAW
Lowest to $9.6650

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2145 $55.2870
14+ $7.5606 $105.8484
21+ $7.3243 $153.8103
29+ $7.0881 $205.5549
37+ $6.8518 $253.5166
49+ $6.1430 $301.0070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess