EN
  • EN
  • DE

DS1249Y-70#

Part No DS1249Y-70#
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 2MBIT 70NS 32EDIP / NVRAM NVSRAM Parallel 2Mbit 5V 32-Pin EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-DIP Module (0.600", 15.24mm)
Manufacturer Package 32-EDIP
Win Source Part Number 772965-DS1249Y-70#
Popularity Medium
Supply and Demand Status Limited
Family Name DS1249Y
Introduction Date November 19, 1999
ECCN 3A991.b.2.a
Country of Origin Philippines
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DS1249Y-70# CAD Model

Description

Maxim Integrated DS1249Y-70# Nonvolatile Memory

The DS1249Y-70# is a high-quality nonvolatile memory module designed and manufactured by Maxim Integrated, a brand renowned for its reliable and innovative semiconductor solutions. This product provides a robust and enduring data storage solution, ensuring data integrity even after power loss, making it an ideal choice for a wide range of applications that require long-term data retention without constant power supply.

At the heart of the DS1249Y-70# lies a 1,024k NV SRAM with a built-in real-time clock, which is a testament to its multifunctional capabilities. The nonvolatile SRAM offers rapid access times and unlimited read/write endurance, which is critical for applications with high data throughput requirements. The integrated real-time clock (RTC) provides timekeeping functionality with precision and accuracy, which is essential for timestamping data or managing device operations based on time.

The DS1249Y-70# operates at a voltage range of 4.5 to 5.5 volts and features an access time of 70ns, making it suitable for fast-paced electronic environments. Furthermore, the device is equipped with a lithium energy source that is permanently sealed within the module. This design ensures that the memory and real-time clock can maintain data and continue functioning for over 10 years in the absence of external power.

Maxim Integrated has also incorporated several safety features into the DS1249Y-70# to protect the integrity of the data. The Write Protect (WP) pin provides hardware control of write operations, while an automatic power-fail chip deselect and write-protection circuit ensures that data is not corrupted during power transitions.

With its industry-standard 32-pin DIP package, the DS1249Y-70# is easy to integrate into existing systems. Its compatibility with JEDEC standards for nonvolatile memory ensures a high level of reliability and interoperability across different platforms and devices.

In summary, the DS1249Y-70# from Maxim Integrated is a versatile and reliable nonvolatile memory module that offers fast access times, a built-in real-time clock, and a decade-long data retention capability. It is an excellent choice for applications in industrial control systems, utility meters, medical devices, and any other system where data integrity and reliability are paramount.

You May Also Be Interested in

Micron Technology Inc.
IC SRAM 8KBIT PARALLEL 52PLCC
Lowest to $28.5292
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
DDR2 SRAM 1Mx18 FBGA
Lowest to $39.1695
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess