EN
  • EN
  • DE

TLV320AIC1110PBSR

Part No TLV320AIC1110PBSR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC PCM CODEC PROG MIC AMP 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type PCM
Data Interface PCM Audio Interface
Resolution (Bits) 15 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP (5x5)
Win Source Part Number 213099-TLV320AIC1110PBSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1110PBSR CAD Model

Description

Introducing the TLV320AIC1110PBSR from Texas Instruments

The TLV320AIC1110PBSR is a state-of-the-art audio codec IC designed and manufactured by the renowned Texas Instruments. This high-performance integrated circuit is tailored for efficient audio signal processing, making it an ideal choice for a wide range of applications in the consumer, professional audio, and automotive industries.

At the heart of the TLV320AIC1110PBSR lies its exceptional audio conversion capabilities. It boasts an advanced audio analog-to-digital converter (ADC) and digital-to-analog converter (DAC), delivering pristine audio quality with high fidelity. The codec supports various audio formats and is capable of interfacing with multiple audio input and output devices, providing designers with the flexibility to create versatile audio systems.

The device features programmable sample rates and flexible mixing, routing, and gain functions, which can be easily configured to meet specific system requirements. Additionally, its low power consumption makes it an excellent choice for battery-powered devices, ensuring long operational life without sacrificing performance.

Integration is a breeze with the TLV320AIC1110PBSR, thanks to its user-friendly serial control interface. This allows for seamless communication with microcontrollers or digital signal processors, enabling designers to implement complex audio processing algorithms and control functions with minimal effort.

Encased in a compact, surface-mount package, the TLV320AIC1110PBSR is designed for space-constrained applications. Its robust design ensures reliable performance in harsh environments, making it suitable for automotive infotainment systems, portable audio devices, and professional audio equipment.

Key features of the TLV320AIC1110PBSR include:

  • High-quality ADC and DAC for superior audio performance
  • Flexible audio interface options
  • Programmable sample rates for a variety of applications
  • Low power consumption ideal for portable devices
  • Easy integration with serial control interface
  • Durable and compact package suitable for various environments

Whether you're designing a sophisticated car audio system, a portable media player, or a professional sound mixing console, the TLV320AIC1110PBSR from Texas Instruments offers the performance, versatility, and reliability you need to deliver exceptional audio experiences to your customers.

You May Also Be Interested in

AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687
Texas Instruments
TP3070, TP3071, TP3070-X COMBO II Programmable PCM CODEC/Filter | IC COMBO II PCM FILTER 28PLCC
Need more? Email Us
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5282 $52.2256
19+ $5.3565 $101.7735
29+ $5.1891 $150.4839
40+ $5.0217 $200.8680
52+ $4.8543 $252.4236
69+ $4.3521 $300.2949
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess