EN
  • EN
  • DE

BQ76PL536ATPAPRQ1

Part No BQ76PL536ATPAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 3 to 6 Series Cell Lithium-Ion Battery Monitor and Secondary Protection IC for EV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 6
Fault Protection Over Temperature, Over/Under Voltage
Interface SPI
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1154394-BQ76PL536ATPAPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ76PL536
Introduction Date February 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ76PL536ATPAPRQ1 CAD Model

Description

The BQ76PL536ATPAPRQ1 is a high-precision battery monitor and balancer designed by Texas Instruments specifically for automotive and industrial applications. This advanced integrated circuit (IC) is part of the BQ76PL536A series, which is engineered to provide accurate voltage and temperature measurements across a series of lithium-ion cells, making it an essential component for electric vehicle (EV) battery management systems (BMS).

Capable of monitoring up to 6 cells connected in series, the BQ76PL536ATPAPRQ1 ensures that each cell operates within its safe voltage and temperature range, which is crucial for maintaining the longevity and reliability of the battery pack. The device supports a wide range of battery chemistries and is suitable for high voltage applications due to its robust cell voltage measurement capabilities, ranging from 0.5V to 5V with an impressive accuracy of ±0.5%.

One of the standout features of this battery monitor is its integrated cell balancing transistors, which help to equalize the charge across all cells in the pack, thus enhancing the overall performance and life of the battery. Additionally, the BQ76PL536ATPAPRQ1 offers a daisy-chainable interface that allows multiple devices to be connected in series, enabling the monitoring of larger battery stacks without compromising communication integrity.

The device also includes several safety features, such as overvoltage, undervoltage, and overtemperature protection, which are essential in preventing damage to the battery cells under abnormal conditions. Moreover, the BQ76PL536ATPAPRQ1's built-in diagnostic functions ensure reliable operation by monitoring the health and status of the battery pack.

With its wide operating temperature range from -40°C to +105°C and a compact 64-pin HTQFP package, the BQ76PL536ATPAPRQ1 is designed to meet the rigorous demands of the automotive environment. Its robust design and advanced features make it an indispensable component for any high-performance BMS looking to ensure safety, efficiency, and longevity in battery-powered applications.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4210 $53.6840
10+ $11.0121 $110.1210
15+ $10.6680 $160.0200
20+ $10.3239 $206.4780
26+ $9.9797 $259.4722
34+ $8.9473 $304.2082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess