Product Overview: TLV320AIC1107PW
The TLV320AIC1107PW is a versatile and high-performance audio codec from Texas Instruments, designed to cater to a wide range of audio applications. This integrated circuit is part of TI's esteemed TLV320 product line, known for delivering exceptional audio quality and functionality.
Key Features
- High-Quality Audio: With a 24-bit delta-sigma analog-to-digital converter (ADC) and digital-to-analog converter (DAC), the TLV320AIC1107PW ensures high-quality sound reproduction and recording, making it ideal for applications where audio quality is paramount.
- Low Power Consumption: Designed with energy efficiency in mind, this audio codec operates on a low voltage power supply, which reduces power consumption and extends battery life in portable devices.
- Versatile Sampling Rates: It supports a wide range of audio sampling rates, providing flexibility for various audio processing needs.
- Multiple Audio Interfaces: The codec features a variety of audio interfaces, including I²S, which allows for easy integration with most microprocessors and digital signal processors.
- Programmable Functions: Users can customize the audio codec's functions through software, including programmable filters and digital audio effects, to tailor the audio characteristics to specific requirements.
Applications
The TLV320AIC1107PW is suitable for a variety of applications, such as:
- Portable audio devices
- Professional audio recording equipment
- Automotive audio systems
- Voice-activated systems
- Telecommunication devices
Technical Specifications
Some of the technical specifications of the TLV320AIC1107PW include:
- Power Supply Voltage: 2.7V to 3.6V
- Dynamic Range: 90 dB for DAC, 85 dB for ADC
- THD+N: -75 dB for DAC, -72 dB for ADC
- Programmable Gain Amplifier for fine-tuning input levels
- Surface-Mount TSSOP Package for compact PCB design
Overall, the TLV320AIC1107PW by Texas Instruments is a powerful audio codec that offers a blend of high-quality audio performance, energy efficiency, and design flexibility, making it an excellent choice for designers and engineers looking to enhance their audio systems.