EN
  • EN
  • DE

TLV320AIC1103GQER

Part No TLV320AIC1103GQER
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC PCM CODEC PROG MIC AMP 80-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type PCM
Data Interface PCM Audio Interface
Resolution (Bits) 15 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
Analog Supply Voltage 2.7 V to 3.3 V
Digital Supply Voltage 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 138042-TLV320AIC1103GQER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV320AIC1103GQER CAD Model

Description

The TLV320AIC1103GQER from Texas Instruments is a versatile, low-power audio codec designed to provide a comprehensive audio solution for a wide range of applications. This integrated circuit features a high-fidelity audio codec with a stereo audio DAC (Digital-to-Analog Converter), mono audio ADC (Analog-to-Digital Converter), and a power management subsystem.

Key Features:

  • High-Quality Audio: The TLV320AIC1103GQER delivers premium audio quality with its 24-bit DAC and ADC, ensuring crystal-clear sound reproduction and recording capabilities.
  • Low Power Consumption: Designed for battery-powered devices, this codec operates with minimal power requirements, thereby extending the battery life of the end product.
  • Flexible Audio Interface: It supports multiple audio formats and interfaces, including I2S, making it compatible with a variety of microprocessors and digital signal processors.
  • Programmable Functions: The device features programmable functions such as volume control, microphone amplifier gain, and digital audio effects that can be customized to meet the specific needs of the application.
  • Integrated Power Management: The built-in power management system includes a DC-DC converter, LDO regulators, and a battery monitor, simplifying system design and reducing the need for external components.

Applications:

The TLV320AIC1103GQER is ideal for a range of applications that require high-quality audio playback and recording, such as:

  • Portable Media Players
  • Smartphones and Tablets
  • Bluetooth Headsets
  • VoIP Solutions
  • Audio Docking Stations
  • Home Automation Systems

Technical Specifications:

  • Supply Voltage: 1.62V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 48-VQFN
  • RoHS Compliant

With its robust feature set and Texas Instruments' reputation for quality, the TLV320AIC1103GQER is an excellent choice for developers looking to integrate high-quality audio capabilities into their products while maintaining power efficiency and design simplicity.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
IC PCM CODEC 2CH 3.3V 24SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess