EN
  • EN
  • DE

MAX17087GTL+TG38

Part No MAX17087GTL+TG38
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC INTEGRATED CIRCUIT / Charger IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX17087
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 208868-MAX17087GTL+TG38
Ultra Librarian 3D Model Ultra Librarian MAX17087GTL+TG38 CAD Model

Description

MAX17087GTL+TG38 - Maxim Integrated

The MAX17087GTL+TG38 is a highly integrated, multifunctional power-management IC (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This PMIC is specifically tailored for portable devices that require efficient power regulation, such as laptops, ultrabooks, and other mobile computing devices. Its compact size and integration features make it an ideal solution for space-constrained applications.

The device boasts a range of features that ensure stable and reliable power delivery to the system's critical components. One of the key attributes of the MAX17087GTL+TG38 is its ability to provide multiple output voltages, which are essential for powering various subsystems within the device. This PMIC incorporates both step-up (boost) and step-down (buck) voltage regulators, enabling it to efficiently manage power for components that require different voltage levels.

In addition to voltage regulation, the MAX17087GTL+TG38 includes a variety of protective features to safeguard the device against common electrical issues. Overvoltage protection, undervoltage lockout, and thermal shutdown are just a few of the protections built into the chip to ensure long-term reliability and safety of the end product.

Another highlight of this PMIC is its power sequencing capabilities. The MAX17087GTL+TG38 can control the power-up and power-down sequence of the system's various power rails, which is critical for ensuring that components are activated in the correct order to prevent damage and ensure proper operation.

For design flexibility, the MAX17087GTL+TG38 is equipped with programmable settings that can be adjusted to meet the specific requirements of the application. This allows designers to fine-tune the performance of the PMIC to achieve optimal power efficiency and battery life for their portable devices.

Overall, the MAX17087GTL+TG38 from Maxim Integrated is a versatile and efficient power management solution that offers a high degree of integration, protection, and flexibility, making it a top choice for designers looking to enhance the performance and reliability of their portable computing devices.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9901 $59.7030
75+ $1.6332 $122.4900
110+ $1.5824 $174.0640
155+ $1.5304 $237.2120
200+ $1.4796 $295.9200
265+ $1.3271 $351.6815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess