EN
  • EN
  • DE

XC9536-VQ44AMM

Part No XC9536-VQ44AMM
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Xilinx Inc.
Win Source Part Number 415655-XC9536-VQ44AMM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536-VQ44AMM CAD Model

Description

The XC9536-VQ44AMM is a Complex Programmable Logic Device (CPLD) from Xilinx's XC9500 family. This device offers a cost-effective solution for a variety of logic integration needs. It is designed for high-performance, low-power applications and is commonly used in a wide array of digital systems.

Applications

  • Industrial control systems: Implementing custom logic for machine control and automation.
  • Networking equipment: Used in routers, switches, and other networking devices for control plane functions and custom protocol handling.
  • Consumer electronics: Employed in set-top boxes, DVD players, and other devices for glue logic and control functions.
  • Medical devices: Utilized in various medical instruments for control and data processing.
  • Automotive applications: Used in automotive control systems for tasks such as sensor data processing and interface management.

Features

  • 36 macrocells: Provides ample logic resources for implementing complex functions.
  • System gate density of 800 gates: Offers significant logic integration capability.
  • Pin-to-pin logic delay of 5 ns: Ensures high-speed performance.
  • Operating frequency up to 125 MHz: Supports high-speed operation in demanding applications.
  • 44-pin VQFP package: Provides a compact and easy-to-use package.
  • In-system programmability (ISP): Allows for easy reprogramming and design updates.
  • Advanced process technology: Ensures low power consumption and high reliability.
  • 3.3V operating voltage: Suitable for modern low-voltage systems.

Benefits

  • High performance: Enables fast and efficient operation of digital systems.
  • Low power consumption: Reduces energy costs and extends battery life in portable applications.
  • Design flexibility: Allows for the implementation of custom logic functions tailored to specific application needs.
  • Reduced board space: Integrates multiple logic functions into a single device, reducing board size and cost.
  • Easy programmability: Simplifies design updates and modifications.
  • Cost-effective solution: Provides a competitive alternative to discrete logic components and ASICs.

Additional Details

The XC9536-VQ44AMM is fabricated using advanced CMOS technology, offering excellent noise immunity and reliability. It supports a wide range of I/O standards, including LVTTL and PCI. The device is fully compliant with industry-standard JEDEC programming specifications, allowing for easy programming with commercially available programmers. The VQFP package provides excellent thermal performance and is suitable for surface mount assembly.

You May Also Be Interested in

Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Intel
MAX V Device Handbook | IC CPLD 64MC 7.5NS 64EQFP
Lowest to $3.5640
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Altera
IC CPLD 64MC 15NS 68PLCC
Lowest to $248.5715
Altera
IC CPLD 32MC 6NS 44PLCC
Need more? Email Us
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Lattice Semiconductor Corporation
IC CPLD 64MC 4.7NS 48TQFP
Lowest to $9.5461
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $1.7764

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess