EN
  • EN
  • DE

LMH6720MA/NOPB

Part No LMH6720MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP SNGL 400MHZ W/SD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 400MHz
Slew Rate 1800 V/μs
Operating Supply Current 5.6mA
Channel Output Current 70mA
Supply Voltage - Operating 8 V to 12.5 V, ±4 V to 6.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1055333-LMH6720MA/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6720MA/NOPB CAD Model

Description

Product Overview: LMH6720MA/NOPB

The LMH6720MA/NOPB from Texas Instruments is a high-speed, low-power, voltage feedback amplifier that is designed to operate with a single or dual power supply. It is an ideal component for a wide range of applications, including video, communications, and test equipment due to its exceptional speed and performance characteristics.

Key Features

  • High Bandwidth: With a bandwidth of 400 MHz at a gain of +2, the LMH6720MA/NOPB provides excellent frequency response for high-speed signal processing tasks.
  • Low Distortion: The device offers a very low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video systems.
  • High Output Current: It can deliver an output current of 100 mA, allowing it to drive a wide range of loads, including cables and other high-capacitance loads.
  • Flexible Power Supply Options: The LMH6720MA/NOPB can operate from a single +5V to +12V supply or from dual ±2.5V to ±6V supplies, providing versatility in different circuit configurations.
  • Slew Rate: A fast slew rate of 1300 V/µs ensures that the amplifier can handle rapid changes in input signals without distortion.
  • Power-Down Feature: The device includes a power-down pin that reduces the power consumption when the amplifier is not in use, making it suitable for power-sensitive applications.

Applications

  • Video amplifiers
  • Cable drivers
  • ADC/DAC buffers
  • Test equipment
  • Active filters
  • Communications devices

Package and Quality

The LMH6720MA/NOPB comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It is also part of Texas Instruments' NOPB (No Lead / Pb-Free) series, reflecting the company's commitment to environmentally friendly manufacturing processes. The device is designed to meet or exceed the quality and reliability standards expected from Texas Instruments, a leader in the semiconductor industry.

Whether you're designing professional video equipment or looking for a reliable amplifier for communication systems, the LMH6720MA/NOPB offers a blend of performance and power efficiency that can enhance your product's capabilities.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4655 $51.9825
36+ $2.8435 $102.3660
55+ $2.7547 $151.5085
76+ $2.6658 $202.6008
98+ $2.5770 $252.5460
130+ $2.3104 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess