EN
  • EN
  • DE

MAX6652AUB+TG51

Part No MAX6652AUB+TG51
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705731-MAX6652AUB+TG51
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6652AUB+TG51 CAD Model

Description

Maxim Integrated's MAX6652AUB+TG51 Temperature Sensor

The MAX6652AUB+TG51 is a sophisticated temperature sensor and fan-speed controller integrated circuit (IC) designed by Maxim Integrated. This high-performance device offers a comprehensive solution for thermal management in a variety of electronic applications, including computers, servers, and telecommunications equipment.

Key Features

  • Precision Monitoring: The MAX6652AUB+TG51 provides precise temperature measurements with its integrated temperature sensors. It is capable of monitoring its own temperature as well as the temperature of an external diode-connected transistor, which can be used to track the temperature of a specific component or area within a system.
  • Programmable Fan Control: This IC includes sophisticated fan control features that allow for automatic adjustment of fan speed based on the temperature data it collects. This helps maintain optimal operating temperatures while minimizing noise and power consumption.
  • I²C-Compatible Serial Interface: The device supports an I²C-compatible 2-wire serial interface, enabling easy communication with microcontrollers or other system components for configuration and temperature readouts.
  • Flexible Configuration: Users can configure various parameters such as temperature thresholds and fan speed response curves, allowing for customized thermal management strategies tailored to specific system requirements.

Technical Specifications

  • Package Type: MicroMAX-10
  • Supply Voltage: 3V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Accuracy: High accuracy temperature readings for reliable system monitoring.

Applications

The MAX6652AUB+TG51 is versatile and can be employed in a wide range of applications where temperature monitoring and fan control are critical for system stability and performance. Its applications include:

  • Desktop and notebook computers
  • Servers and storage systems
  • Networking equipment
  • Telecommunications infrastructure

With its combination of precision temperature sensing and dynamic fan control, the MAX6652AUB+TG51 is an excellent choice for designers looking to enhance system reliability and efficiency through advanced thermal management.

You May Also Be Interested in

U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2097 $57.7746
44+ $2.6334 $115.8696
68+ $2.5514 $173.4952
94+ $2.4694 $232.1236
121+ $2.3874 $288.8754
162+ $2.1402 $346.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess