EN
  • EN
  • DE

TLV3012AQDCKRQ1

Part No TLV3012AQDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1.8V W/REF SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 15mV @ 5.5V
Current - Input Bias (Max) 10pA @ 5.5V
Current - Output (Typ) 0.5mA @ 5.5V
Current - Quiescent (Max) 5μA
CMRR, PSRR (Typ) 74dB CMRR, 80dB PSRR
Propagation Delay (Max) 13.5μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 055152-TLV3012AQDCKRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV3012AQDCKRQ1 CAD Model

Description

Overview of TLV3012AQDCKRQ1

The TLV3012AQDCKRQ1 from Texas Instruments is a high-precision, nanopower comparator that is specifically designed for automotive and industrial applications where reliability and power efficiency are paramount. This device is a part of the AEC-Q100 qualified product line, ensuring it meets the stringent requirements of the automotive industry.

Key Features

  • Low Power Consumption: With a typical quiescent current of just 0.9 µA, the TLV3012AQDCKRQ1 is ideal for battery-powered and energy-sensitive systems.
  • High Accuracy: The comparator features a low input offset voltage, which enhances the accuracy of the system and is critical for precision applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 1.8V to 5.5V, accommodating various power supply requirements.
  • Push-Pull Output: The push-pull output stage eliminates the need for an external pull-up resistor and allows for direct interfacing with TTL, CMOS, and MCU logic.
  • Fast Response Times: The device boasts a propagation delay of typically 20 µs, ensuring swift response for critical signal processing tasks.

Applications

The TLV3012AQDCKRQ1 is versatile and can be used in a wide array of applications within the automotive sector, such as:

  • Engine Control Units (ECUs)
  • Battery Management Systems
  • Powertrain Systems
  • Automotive Sensing Systems

Additionally, its rugged design makes it suitable for industrial applications where equipment may be subjected to harsh conditions:

  • Process Control Systems
  • Portable Instrumentation
  • Energy Harvesting Systems

Package and Quality

The TLV3012AQDCKRQ1 is available in a small, space-saving 6-pin SC70 package, making it an excellent choice for compact designs. Its operational temperature range from -40°C to +125°C ensures performance in extreme environments. As an AEC-Q100 qualified device, it has undergone rigorous testing for automotive reliability standards, offering peace of mind for designers and engineers.

With its combination of low power consumption, high precision, and robust design, the TLV3012AQDCKRQ1 is a smart choice for designers looking to enhance the efficiency and reliability of their automotive or industrial systems.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1261 $51.0264
58+ $1.7445 $101.1810
89+ $1.6900 $150.4100
123+ $1.6355 $201.1665
159+ $1.5809 $251.3631
212+ $1.4174 $300.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess