EN
  • EN
  • DE

ADUCM410BBCZ

Part No ADUCM410BBCZ
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 81CSPBGA / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 160MHz 1MB (1M x 8) FLASH 81-CSPBGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Analog Devices Inc.
Series ADuCM
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 2.85V ~ 3.6V
Data Converters A/D 16x16b SAR; D/A 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 81-VFBGA, CSPBGA
Supplier Device Package 81-CSPBGA (5x5)
Base Product Number ADUCM410
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.31.0001
Other Names -2735-ADUCM410BBCZ,505-ADUCM410BBCZ
Standard Package 1
Win Source Part Number 1211662-ADUCM410BBCZ
Ultra Librarian 3D Model Ultra Librarian ADUCM410BBCZ CAD Model

Description

The ADUCM410BBCZ is a cutting-edge microcontroller unit (MCU) designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance MCU is tailored for precision applications that require accurate data acquisition, efficient signal processing, and reliable connectivity.

At the heart of the ADUCM410BBCZ lies a robust ARM Cortex-M4 processor core, which offers a perfect blend of energy efficiency and processing power. This core is capable of running at a frequency of up to 200 MHz, providing ample computational capability for complex algorithms and control functions. The MCU is also equipped with a floating-point unit (FPU), enhancing its ability to handle computationally intensive tasks such as digital signal processing.

The device boasts an integrated analog front-end (AFE) that features high-resolution, multichannel analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). This enables the ADUCM410BBCZ to deliver exceptional accuracy and precision in measurement and control applications. The ADCs are designed to support a wide range of sensor inputs, making the MCU an ideal choice for industrial, medical, and IoT applications where precise data acquisition is paramount.

Connectivity is a key aspect of modern MCUs, and the ADUCM410BBCZ does not disappoint. It includes a variety of communication interfaces such as SPI, I2C, UART, and USB, allowing for flexible integration with peripheral devices and systems. Additionally, it features on-chip memory, including flash and SRAM, to support complex applications and secure data storage.

The ADUCM410BBCZ is designed with power efficiency in mind, featuring a range of low-power modes and an integrated power management system. This makes it particularly well-suited for battery-powered devices and applications that require long operational lifetimes without sacrificing performance.

Analog Devices Inc. has packaged this MCU in a compact, surface-mountable form factor, ensuring that it can be easily integrated into a wide array of product designs. With its robust feature set and high reliability, the ADUCM410BBCZ is a top choice for engineers and designers looking to create innovative products that demand high precision, connectivity, and power efficiency.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.2845 $90.5690
4+ $37.1565 $148.6260
5+ $35.9953 $179.9765
7+ $34.8343 $243.8401
9+ $33.6731 $303.0579
12+ $30.1896 $362.2752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess