Product Overview: TLV274CDRG4
The TLV274CDRG4 is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet a wide range of applications. This op-amp is characterized by its rail-to-rail input and output swing, which allows for optimal use of the power supply range. It operates from a single supply voltage as low as 2.7V, up to 16V, or from dual supplies of ±1.35V to ±8V, making it versatile for both battery-powered and conventional supply operations.
With a bandwidth of 3 MHz and a slew rate of 2.3 V/µs, the TLV274CDRG4 provides a good balance between speed and power consumption, making it suitable for a variety of applications including sensor amplification, audio processing, and active filtering. Its low input bias current of 1 pA typ. ensures high accuracy in measurement and sensor interface applications.
Key Features:
- Rail-to-rail input/output swing
- Supply voltage range: 2.7V to 16V single supply or ±1.35V to ±8V dual supply
- Low supply current: 550 µA/channel typ.
- Wide bandwidth: 3 MHz
- High slew rate: 2.3 V/µs
- Low input bias current: 1 pA typ.
- Extended temperature range: -40°C to 125°C
- Low input offset voltage: 3 mV max at 25°C
- Low noise: 19 nV/√Hz at 1 kHz
The device is offered in a compact SOIC-14 package, which is suitable for space-constrained applications. The TLV274CDRG4 also features an extended industrial temperature range of -40°C to 125°C, ensuring reliable operation under varying environmental conditions.
Whether it's for consumer electronics, industrial instrumentation, or automotive systems, the TLV274CDRG4 from Texas Instruments provides designers with a robust, flexible solution for their analog circuit requirements. Its combination of low power, high accuracy, and wide operating range makes it an excellent choice for a multitude of electronic applications.