EN
  • EN
  • DE

AD586A

Part No AD586A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Precision 5 V Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136558-AD586A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586A CAD Model

Description

The AD586A represents the pinnacle of performance in voltage reference technology offered by Analog Devices Inc. Designed for precision, this high-precision series mode voltage reference is ideal for converting analog signals into a stable reference voltage, which is critical in high-resolution analog-to-digital and digital-to-analog conversions, precision instrumentation, and data acquisition systems.

Key Features

  • Output Voltage: The AD586A provides a fixed output voltage of 5V with an impressive accuracy level.
  • Temperature Stability: It exhibits excellent temperature stability, ensuring reliable performance across a wide range of operating conditions.
  • Low Noise: With its low noise output, it minimizes signal distortion and is suitable for sensitive applications requiring high signal integrity.
  • Low Drop-Out Voltage: The device functions efficiently even with minimal difference between the input and output voltages, making it suitable for battery-powered devices.
  • High Output Current: Capable of supplying a high output current, the AD586A can drive heavy loads without significant voltage drop.

Applications

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Portable instrumentation
  • Calibration equipment

The AD586A stands out for its ease of use, requiring no external components for operation. Its hermetically sealed packaging options provide robust protection against harsh environmental conditions, making it a reliable choice for demanding applications. Furthermore, the AD586A is fully specified over a wide temperature range, ensuring consistent performance in diverse operating environments.

Technical Specifications

Before integrating the AD586A into your system, please consult the detailed technical specifications and datasheets provided by Analog Devices Inc. for comprehensive information on pin configurations, maximum ratings, power supply requirements, and detailed performance characteristics.

For design engineers and system architects seeking a dependable voltage reference solution, the AD586A from Analog Devices Inc. offers unparalleled precision and stability, setting the standard for voltage reference modules in the industry.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess