EN
  • EN
  • DE

TLV2623IDGSR

Part No TLV2623IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 10-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-VSSOP
Family Name TLV2623
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLV2623IDGSR-NDR, 296-10649-2-NDR, TLV2623IDGSRG4, -296-10649-1-NDR, -TLV2623IDGSRG4, TLV2623IDGSRG4-ND, 296-10649-6, 296-10649-1, 296-10649-1-NDR, -296-10649-1-ND, 296-10649-2, -296-10649-1, 296-10649-6-NDR, -TLV2623IDGSRG4-NDR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900180-TLV2623IDGSR
Ultra Librarian 3D Model Ultra Librarian TLV2623IDGSR CAD Model

Description

The TLV2623IDGSR is a high-performance, precision operational amplifier (op-amp) from the reputable electronics manufacturer, Texas Instruments (TI). This op-amp is part of TI's TLV product line, known for its reliability and efficiency in a wide array of applications. The TLV2623IDGSR offers a unique combination of speed, precision, and low power consumption, making it an excellent choice for designers looking for a versatile component that can meet stringent requirements.

With its rail-to-rail input and output swing, the TLV2623IDGSR provides a wide dynamic range, which is particularly beneficial in single-supply operations. This feature allows the amplifier to operate effectively close to the power supply rails, maximizing the signal amplitude without distortion, even at low supply voltages.

The device is equipped with a high slew rate and bandwidth, which ensures a fast response time and the ability to handle high-frequency signals with ease. This makes the TLV2623IDGSR suitable for applications in audio processing, active filters, and fast signal conditioning circuits where rapid changes in the input signal need to be accurately tracked by the amplifier.

One of the key advantages of the TLV2623IDGSR is its low power consumption. This characteristic is crucial for battery-powered devices and power-sensitive applications, where extending the operational life and reducing power expenditure are paramount. The device's low quiescent current does not compromise its performance, enabling efficient operation without sacrificing quality.

Additionally, the TLV2623IDGSR is specified for operation from -40°C to +125°C, which means it can reliably function in extreme temperatures, making it suitable for industrial and automotive applications that require robust performance under harsh conditions.

Packaged in a compact 10-pin VSSOP (Very Small Shrink Outline Package), the TLV2623IDGSR saves valuable board space, which is essential for modern, space-constrained electronic designs. Its small footprint, combined with its impressive electrical characteristics, makes it an ideal choice for a wide range of applications, including portable devices, sensor interfaces, and control systems.

In summary, the TLV2623IDGSR from Texas Instruments is a high-quality operational amplifier that delivers excellent performance with low power consumption, making it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess