EN
  • EN
  • DE

TLV2556MPWREP

Part No TLV2556MPWREP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Analog to Digital Converter 11 Input 1 SAR 20-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name TLV2556
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Other Part Number -TLV2556MPWREPG4-NDR, 296-23986-6, TLV2556MPWREPG4, -V62/08622-01XE, 296-23986-1-NDR, -V62/08622-01XE-NDR, -296-23986-1-NDR, TLV2556MPWREPG4-ND, 296-23986-2, -296-23986-1-ND, 296-23986-2-NDR, 296-23986-1, -TLV2556MPWREP-NDR, 296-23986-6-NDR, -TLV2556MPWREPG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900179-TLV2556MPWREP
Ultra Librarian 3D Model Ultra Librarian TLV2556MPWREP CAD Model

Description

Introducing the TLV2556MPWREP from Texas Instruments

The TLV2556MPWREP is a state-of-the-art analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This precision integrated circuit is specifically designed to meet the stringent requirements of space-constrained and high-reliability applications, making it an ideal choice for aerospace and defense projects.

At the heart of the TLV2556MPWREP is a 12-bit, successive approximation register (SAR) ADC, which provides high-speed data conversion with sampling rates of up to 200 thousand samples per second (ksps). This high-performance ADC is capable of interfacing with a variety of microprocessors, thanks to its flexible serial interface, which can operate in either SPI or MICROWIRE modes.

The device features a wide analog input range that can be configured for either unipolar or bipolar inputs, giving designers the flexibility to use it in a diverse range of applications. Additionally, the TLV2556MPWREP boasts excellent accuracy and linearity, ensuring that the digital representation of the analog signal is as precise as possible.

Enhanced with an onboard programmable gain amplifier (PGA), the TLV2556MPWREP allows for signal conditioning, which is crucial in applications where the input signal varies in amplitude. This feature can be adjusted to amplify low-level signals, ensuring that the ADC operates efficiently across its entire input range.

Designed with reliability in mind, the TLV2556MPWREP is part of Texas Instruments' Enhanced Product (EP) portfolio. This means it has undergone additional testing and qualification processes, ensuring performance across a wider temperature range and providing increased robustness against harsh environmental conditions. The device is also provided in a compact 20-lead TSSOP package, which is suitable for space-constrained applications.

In summary, the TLV2556MPWREP from Texas Instruments is a versatile, high-speed ADC that offers precise data conversion, a flexible interface, and robust performance for critical applications. Its enhanced features and reliable operation make it a top choice for engineers and designers working on projects where failure is not an option.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess