EN
  • EN
  • DE

AP1280AMP

Part No AP1280AMP
Manufacturer Advanced Power Electronics Corp.
Catalog HOT - SALES and EOL Components (0 - A)
Description 2A SINK/SOURCE BUS TERMINATION REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power
Win Source Part Number 180992-AP1280AMP
Popularity Medium
Supply and Demand Status Balance
Family Name AP1280AMP
Country of Origin Taiwan
Ultra Librarian 3D Model Ultra Librarian AP1280AMP CAD Model

Description

AP1280AMP: Amplifier Electronic Component

The AP1280AMP is a highly efficient amplifier component, tailor-made for applications requiring enhanced signal quality and amplification.

  • Audio Amplification
  • Broadcast Equipment
  • Telecommunication Systems

Features and Benefits:

  • Exceptional Clarity: Delivers clear and precise amplification, enhancing audio and signal quality.
  • Efficiency: Reduces power consumption while maximizing output, perfect for energy-conscious applications.
  • Flexible Use: Can be utilized in a multitude of amplification setups, thanks to its versatile nature.

The AP1280AMP is ideal for professionals looking to improve signal quality in their audio and communication devices.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Coilcraft
Need more? Email Us
Texas Instruments
Lowest to $1.4405
Sumida America Components Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Need more? Email Us
Wurth Electronics Inc
TRANSFORMER 1500Vrms DIELECTRIC
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess