EN
  • EN
  • DE

TLV2473CDGQRG40

Part No TLV2473CDGQRG40
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Win Source Part Number 218394-TLV2473CDGQRG40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2473CDGQRG40 CAD Model

Description

Product Overview: TLV2473CDGQRG40

The TLV2473CDGQRG40 is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet the requirements of a wide range of electronic applications. This op-amp is part of the TLV247x family, which is known for its rail-to-rail input and output swing, along with a bandwidth extension, making it an excellent choice for battery-powered and portable devices.

Key Features

  • High Output Drive: The TLV2473CDGQRG40 can drive large loads with ease, making it suitable for audio applications and other systems that require high output drive capability.
  • Wide Bandwidth: With a bandwidth of 2.8 MHz, this op-amp can handle a broad range of signals, ensuring that it can be used in applications requiring accurate signal processing.
  • Low Noise: The device features a low noise density of 9 nV/√Hz, which is ideal for sensitive applications such as audio or sensor signal amplification.
  • Supply Voltage Range: The TLV2473CDGQRG40 operates on a supply voltage range from 2.5V to 5.5V, providing flexibility in system design and compatibility with various power sources.
  • Low Quiescent Current: The quiescent current is as low as 500 µA/channel, which contributes to the energy efficiency of the overall system.
  • Rail-to-Rail Input/Output: The ability to handle input and output signals that extend to the power supply rails makes this op-amp highly versatile and reduces the need for additional level-shifting circuitry.

Applications

The TLV2473CDGQRG40 is suitable for a variety of applications, including:

  • Portable Audio Devices
  • Active Filters
  • Sensor Signal Conditioning
  • Medical Instrumentation
  • Analog to Digital Converter (ADC) Buffer
  • Battery-Powered Equipment

Package and Quality

Enclosed in a TSSOP-16 (Thin Shrink Small Outline Package) with a temperature range of -40°C to 125°C, the TLV2473CDGQRG40 is designed for robust performance in a variety of environmental conditions. Texas Instruments' commitment to quality ensures that this op-amp meets stringent industry standards for reliability and performance.

Whether you're designing a sophisticated audio system, developing portable medical devices, or working on precision instrumentation, the TLV2473CDGQRG40 from Texas Instruments offers the performance, power efficiency, and versatility needed to excel in your application.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess