EN
  • EN
  • DE

TLV2465AQDR

Part No TLV2465AQDR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAMILY OF LOW-POWER RAIL-TO-RAIL INPUT/OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1270168-TLV2465AQDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2465AQDR CAD Model

Description

TLV2465AQDR Image

The TLV2465AQDR is a high-quality, low-power, rail-to-rail input/output operational amplifier from Texas Instruments. This op-amp is part of the TLV246x family, which is well-known for its advanced features that cater to a wide range of applications including battery-powered devices, audio processing, and test equipment.

With an impressive bandwidth of 6.4 MHz and a very low noise of 11nV/√Hz, the TLV2465AQDR ensures high-fidelity signal amplification, making it an excellent choice for sensitive audio and instrumentation applications. Its low quiescent current of 500 μA per channel contributes to energy efficiency, which is critical for portable and battery-operated devices.

The device operates from a single supply voltage range of 2.7V to 6V or a dual supply range of ±1.35V to ±3V, providing designers with flexibility in various circuit configurations. The TLV2465AQDR also features a robust output drive capability of ±80 mA, allowing it to handle a wide range of load conditions.

One of the key advantages of the TLV2465AQDR is its rail-to-rail input and output performance, which enables the op-amp to operate effectively at the full range of the power supply levels. This characteristic is particularly beneficial when working with low voltage supplies, as it maximizes the dynamic range of the amplifier.

Furthermore, the TLV2465AQDR comes in a 14-pin SOIC package, which is ideal for space-constrained applications. Its extended industrial temperature range of -40°C to 125°C ensures reliable operation under a broad spectrum of environmental conditions.

Overall, the TLV2465AQDR from Texas Instruments is a versatile and reliable component that provides high performance in a variety of circuit designs. Its combination of low power consumption, wide bandwidth, and rail-to-rail capability makes it an excellent choice for engineers looking to optimize their analog signal processing systems.

Learn more about the TLV2465AQDR

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess