EN
  • EN
  • DE

AD213EARS

Part No AD213EARS
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199878-AD213EARS
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD213EARS CAD Model

Description

The AD213EARS from Analog Devices Inc. is a high-performance, precision operational amplifier that has been meticulously designed to cater to a wide range of applications requiring precision signal conditioning. This op-amp is part of Analog Devices' renowned series of amplifiers, known for their reliability and consistency across various conditions.

Key Features

  • High Precision: The AD213EARS boasts excellent accuracy, which is essential for applications needing precise signal amplification.
  • Low Noise: With its low noise characteristics, it ensures signal fidelity, making it ideal for audio applications and sensitive instrumentation.
  • Low Offset Voltage: The device offers a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various power supply configurations and making it versatile for multiple applications.
  • Robust Output Drive: The AD213EARS can drive capacitive loads effectively, which is crucial for actuator control systems and digital-to-analog conversion stages.

Applications

The AD213EARS is well-suited for numerous applications, including but not limited to:

  • Data acquisition systems
  • Precision instrumentation
  • Active filters
  • Process control
  • Audio equipment
  • Professional medical equipment

Technical Specifications

Parameter Value Number of Channels 1 Input Offset Voltage Specified at maximum value Supply Voltage Range Specified range Operating Temperature Range Specified range Package / Case SOIC-8

The AD213EARS is available in a small-outline integrated circuit (SOIC) package, ensuring compactness and ease of integration into space-constrained designs. With its combination of performance, versatility, and Analog Devices' reputation for quality, the AD213EARS is an excellent choice for designers looking to enhance their systems with a reliable and precise operational amplifier.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess