EN
  • EN
  • DE

TLV2465AIDR

Part No TLV2465AIDR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100140-TLV2465AIDR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2465AIDR CAD Model

Description

The Texas Instruments TLV2465AIDR is a high-performance, low-power operational amplifier that is designed to meet the needs of a wide array of signal processing applications. This op-amp is part of the TLV246x family, which is known for its excellent speed/power ratio, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Rail-to-Rail Input/Output: The TLV2465AIDR features rail-to-rail input and output swing, which enhances the dynamic range in single or split supply applications.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads while maintaining stability, making it suitable for driving ADCs or other high-capacitance loads.
  • Low Noise: With a low voltage noise density, this device is an excellent choice for applications where noise performance is critical, such as audio and instrumentation.
  • Low Power Consumption: The device offers a low quiescent current, contributing to the efficiency of the overall system, particularly in portable and battery-operated devices.
  • Wide Supply Range: The TLV2465AIDR operates over a wide supply range of 2.7V to 6V, providing design flexibility for both single-supply and dual-supply configurations.

Applications

The versatile nature of the TLV2465AIDR allows it to be used in a multitude of applications, including:

  • Active filters
  • Signal conditioning
  • Audio processing
  • Data acquisition systems
  • Portable devices
  • Medical instrumentation

Package and Quality

The TLV2465AIDR comes in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, ensuring consistent performance across various conditions.

Conclusion

In summary, the TLV2465AIDR operational amplifier from Texas Instruments is a robust, versatile component suitable for a wide range of applications requiring high performance, low power consumption, and efficient use of space. Its rail-to-rail capability, high output drive, and low noise characteristics make it an excellent choice for designers seeking to optimize their signal processing systems.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess