The TLV2463IDGSRG4 is a high-performance, low-power, rail-to-rail input/output operational amplifier from Texas Instruments. This op-amp is part of the TLV246x family that is designed to operate with a single or dual power supply voltage, making it an ideal choice for a wide range of applications, including battery-powered devices, portable equipment, and power-sensitive applications.
Key Features
- Supply Voltage: The device can operate from a supply voltage range of 2.7V to 6V, accommodating a variety of power sources.
- Output Swing: Rail-to-rail output swing provides increased dynamic range, which is especially useful in single-supply operations.
- Input Offset Voltage: A low input offset voltage minimizes errors in precision applications.
- Bandwidth and Slew Rate: It features a bandwidth of 6.4 MHz and a slew rate of 1.6 V/µs, offering a good balance between speed and power consumption.
- Low Quiescent Current: The device boasts a low quiescent current of 500 µA/channel, making it suitable for power-sensitive applications.
- MicroSize Packages: Available in small-outline integrated circuit packages, it is ideal for space-constrained applications.
Applications
The TLV2463IDGSRG4 is versatile and can be used in a variety of applications, such as:
- Portable Communication Devices
- Audio and Video Signal Processing
- Sensor Amplification
- Data Acquisition Systems
- Active Filters
- Notebooks and PDAs
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The TLV2463IDGSRG4 is no exception, offering robust performance in a wide range of operating conditions. Its extended temperature range and built-in ESD protection ensure reliability in harsh environments.
Summary
The TLV2463IDGSRG4 operational amplifier combines low-power consumption with high-speed performance and rail-to-rail output, making it an excellent choice for designers who require an op-amp that is both power-efficient and versatile. Its ability to work with a variety of power supply voltages and its small package size make it well-suited for portable and space-limited applications.