EN
  • EN
  • DE

AD8429BRZ

Part No AD8429BRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8SOIC / Instrumentation Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 22V/µs
-3db Bandwidth 15 MHz
Current - Input Bias 150 nA
Voltage - Input Offset 50 µV
Current - Supply 6.7mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 8 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8429
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 852511-AD8429BRZ
Ultra Librarian 3D Model Ultra Librarian AD8429BRZ CAD Model

Description

The AD8429BRZ from Analog Devices Inc. is a high precision, low noise instrumentation amplifier designed to meet the stringent requirements of medical, industrial, and instrumentation applications. With its outstanding combination of low noise and high gain accuracy, this amplifier is ideal for signal conditioning in environments where signal integrity is paramount.

Key Features

  • Exceptional Noise Performance: The AD8429BRZ boasts an ultra-low input noise of just 1 nV/√Hz at 1 kHz, ensuring that signal integrity is maintained even in the most demanding noise-sensitive applications.
  • High Gain Accuracy: With a gain set by external resistors, this amplifier provides precise gain settings, making it suitable for applications that require exact amplification.
  • Wide Gain Range: The device offers an extensive gain range, with a minimum of 1 V/V up to 10000 V/V, providing flexibility for a variety of design needs.
  • Broad Bandwidth: It features a bandwidth of 10 MHz (G = 1), which allows it to handle a wide range of frequencies without compromising signal quality.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 130 dB (G = 1000), the AD8429BRZ ensures that common-mode noise is effectively suppressed, enhancing measurement precision.
  • Dual Supply Operation: The device operates on a dual supply voltage ranging from ±4 V to ±18 V, providing design versatility.
  • Robust Industrial Package: Encased in an 8-lead SOIC package, the AD8429BRZ is designed for robust industrial environments.

Applications

The AD8429BRZ is well-suited for a variety of applications where accuracy and low noise are critical. These include:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls and precision data acquisition systems
  • Microphone preamplifiers
  • Audio analytics and acoustic measurements
  • Strain gauge amplifiers
  • Vibration analysis and seismic monitoring

With its superior performance and versatility, the AD8429BRZ from Analog Devices Inc. stands out as an exemplary choice for designers seeking an instrumentation amplifier that delivers both precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2126 $66.6378
6+ $18.2257 $109.3542
9+ $17.6562 $158.9058
12+ $17.0866 $205.0392
16+ $16.5171 $264.2736
21+ $14.8084 $310.9764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess