EN
  • EN
  • DE

TLV2442MJGB

Part No TLV2442MJGB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOS RAIL-TO-RAIL OUTPUT WIDE-INPUT-VOLTAGE OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1270085-TLV2442MJGB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2442MJGB CAD Model

Description

The TLV2442MJGB is a high-quality, precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This op-amp is part of the TLV244x family, which is known for its low-power consumption and rail-to-rail input/output performance. The TLV2442MJGB is specifically crafted to meet the needs of battery-powered applications as well as other systems where power efficiency is a critical concern.

Key Features:

  • Low Power Consumption: The TLV2442MJGB is designed for low power consumption, making it ideal for portable and battery-powered applications where extending battery life is essential.
  • Rail-to-Rail Input/Output: This op-amp features rail-to-rail input and output capability, which allows for a wider dynamic range and better signal handling at both ends of the power supply spectrum.
  • High Output Drive: Despite its low power design, the TLV2442MJGB is capable of delivering a high output current, which is useful for driving heavier loads.
  • Wide Supply Range: It operates over a wide supply range, accommodating various applications and making it versatile for both single-supply and dual-supply operations.
  • Robust Design: The op-amp is designed to be robust with features that protect against over-temperature and over-current conditions, ensuring reliability and longevity in harsh environments.

Applications:

The TLV2442MJGB is well-suited for a variety of applications, including:

  • Portable and battery-operated devices
  • Sensor amplifiers and active filters
  • Analog to digital converters (ADC) interface
  • Power supply control circuits
  • Audio and other signal processing tasks

With its combination of low power consumption, high output drive, and rail-to-rail performance, the TLV2442MJGB from Texas Instruments is an excellent choice for designers looking for a reliable and efficient op-amp solution. Whether it's for consumer electronics, medical devices, or industrial control systems, the TLV2442MJGB offers the performance and flexibility to meet the demands of a wide range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess