EN
  • EN
  • DE

TLV2404CDR

Part No TLV2404CDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Gp R-r I/o 8V/16V 14-PIN SOIC T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 5.5 kHz
Max Dual Supply Voltage 8 V
Maximum Operating Temperature 70 °C
Max Supply Voltage 16 V
Min Dual Supply Voltage 1.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Pins 14
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Voltage Gain 120 dB
Win Source Part Number 1100138-TLV2404CDR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLV2404CDR CAD Model

Description

The TLV2404CDR from Texas Instruments is a state-of-the-art operational amplifier that offers an impressive blend of features suitable for a wide range of applications. This particular model is part of the TLV240x family, which is known for its low-power consumption and high precision, making it an ideal choice for battery-powered and portable devices.

Key Features

  • Low Power Consumption: The TLV2404CDR is designed to operate with minimal power requirements, which is crucial for extending the battery life of portable devices.
  • Wide Supply Range: It supports a wide supply voltage range, accommodating various levels of power supply and ensuring versatility across different applications.
  • High Input Impedance: The op-amp boasts a high input impedance, reducing the load on previous stages of a circuit and preserving signal integrity.
  • Rail-to-Rail Output: The device can drive its output from the negative supply rail to the positive supply rail, maximizing the dynamic range available in single-supply operations.

Applications

The TLV2404CDR is suited for a myriad of applications, including but not limited to:

  • Portable and battery-operated devices
  • Sensor signal conditioning
  • Analog filters
  • Medical instrumentation
  • Low-power audio applications

Technical Specifications

Parameter Value
Number of Channels 4
Supply Voltage Range 2.7V to 16V
Input Offset Voltage 1 mV (max)
Operating Temperature -40°C to 125°C
Package/Case SOIC-14

With its robust design and flexible operation parameters, the Texas Instruments TLV2404CDR operational amplifier is a reliable and efficient solution for designers looking to optimize their electronic designs for power and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess