EN
  • EN
  • DE

TLV2369IDR

Part No TLV2369IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TLV2369
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-45173-1, 296-45173-2, TLV2369IDR-ND, 296-45173-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900156-TLV2369IDR
Ultra Librarian 3D Model Ultra Librarian TLV2369IDR CAD Model

Description

Introducing the TLV2369IDR from Texas Instruments

The TLV2369IDR is a high-performance, precision operational amplifier (op-amp) brought to you by Texas Instruments, a leader in semiconductor solutions. This op-amp is designed to meet a wide range of applications, from industrial to personal electronics, thanks to its versatile features and robust design.

Key Features

  • Low Offset Voltage: The TLV2369IDR offers a low input offset voltage, which ensures high accuracy and stability in your applications, making it ideal for precision instrumentation.
  • High Slew Rate: With a high slew rate, this op-amp provides excellent response times, which is crucial for fast-operating circuits and high-frequency signal amplification.
  • Wide Bandwidth: It boasts a wide bandwidth that enhances its ability to handle a broad range of frequencies, ensuring versatility across various applications.
  • Single-Supply Operation: The device is capable of operating from a single power supply, simplifying circuit design and reducing power requirements.
  • Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Rail-to-Rail Output: The TLV2369IDR can drive its output from the lowest supply voltage to the highest, maximizing the dynamic range in your circuit.

Applications

The versatile nature of the TLV2369IDR makes it an excellent choice for a variety of applications, including:

  • Test and measurement systems
  • Sensor interfaces
  • Active filters
  • Data acquisition systems
  • Audio electronics
  • Analog-to-digital converters

Package and Quality

The TLV2369IDR comes in a small-outline integrated circuit (SOIC) package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception. It is designed to meet stringent industry requirements, ensuring reliability and performance.

In conclusion, the TLV2369IDR from Texas Instruments is a versatile, high-performance operational amplifier that can be the cornerstone of your precision electronics, offering excellent accuracy, speed, and power efficiency. Whether you're designing for industrial control systems or portable devices, the TLV2369IDR is a solid choice that provides both flexibility and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3650 $52.0300
52+ $1.9406 $100.9112
80+ $1.8799 $150.3920
110+ $1.8193 $200.1230
143+ $1.7586 $251.4798
191+ $1.5767 $301.1497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess