EN
  • EN
  • DE

TLV2352IPWR

Part No TLV2352IPWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC DIFF COMPARATOR DUAL 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 2 V to 8 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 400μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 032903-TLV2352IPWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2352IPWR CAD Model

Description

Product Overview: Texas Instruments TLV2352IPWR

The TLV2352IPWR from Texas Instruments is a precision dual operational amplifier that combines a wide range of features designed to meet the requirements of various applications. It is part of the TLV235x family of op-amps that are known for their low-voltage operation and low-power consumption, making them ideal for battery-powered devices and energy-efficient designs.

Key Features

  • Low Power Consumption: The TLV2352IPWR is optimized for low power, which is crucial for extending battery life in portable applications. This makes the device particularly well-suited for handheld devices, medical equipment, and any application where power efficiency is a priority.
  • Wide Supply Range: With a supply voltage range of 2.7 V to 16 V, the TLV2352IPWR offers designers the flexibility to use it in systems with various power supply requirements. This wide range accommodates both single and dual supply operations, which adds to the versatility of the device.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which ensures maximum dynamic range. This is particularly important in low-voltage applications where signal amplitude is limited.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity and reducing power consumption.
  • Robust Design: The TLV2352IPWR is designed to be robust with features such as input over-voltage protection for both positive and negative voltage swings, guarding the device against inadvertent voltage spikes that could otherwise damage the op-amp.

Applications

The TLV2352IPWR is suitable for a wide range of applications, including:

  • Portable and battery-operated devices
  • Sensor amplification and signal conditioning
  • Active filters and audio processing
  • Analog-to-digital converter (ADC) drivers
  • Medical instrumentation
  • Power supply control

With its low-power attributes and broad supply voltage range, the TLV2352IPWR is a highly adaptable component that can be integrated into diverse electronic systems. Its small footprint in the TSSOP package (PW) also makes it suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this op-amp meets the stringent requirements of industrial and commercial products, offering both reliability and performance.

Overall, the Texas Instruments TLV2352IPWR operational amplifier is a high-performance solution for designers looking to optimize their systems for power efficiency without compromising on functionality and flexibility.

You May Also Be Interested in

Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4203 $50.8263
51+ $1.9859 $101.2809
78+ $1.9238 $150.0564
108+ $1.8618 $201.0744
139+ $1.7997 $250.1583
186+ $1.6135 $300.1110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,093 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess