EN
  • EN
  • DE

TLV2322IDRG4

Part No TLV2322IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 85KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 0.6pA
Voltage - Input Offset 1.1mV
Operating Supply Current 20μA
Channel Output Current 30mA
Supply Voltage - Operating 2 V to 8 V, ±1 V to 4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1109079-TLV2322IDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2322IDRG4 CAD Model

Description

Overview of Texas Instruments TLV2322IDRG4

The Texas Instruments TLV2322IDRG4 is a high-performance, low-voltage operational amplifier that is part of the TLV2322 family of products. This device is designed to offer a blend of features that make it suitable for a wide range of applications, including battery-powered devices, portable equipment, and sensor interfaces, among others.

Key Features

  • Low Power Consumption: The TLV2322IDRG4 is optimized for low power consumption, which is critical for extending the battery life of portable devices. It operates on a supply range of 2.7V to 16V, ensuring compatibility with a variety of power sources.
  • High Input Impedance: With a high input impedance, the TLV2322IDRG4 is capable of interfacing with sensors and other high-impedance sources without significant loading, preserving signal integrity.
  • Rail-to-Rail Output: The amplifier provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • Low Input Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and enhances overall system accuracy.
  • MicroPower Operation: Its MicroPower operation makes it an ideal choice for applications where power efficiency is paramount.

Applications

The TLV2322IDRG4's combination of low power consumption and high precision makes it well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Medical instrumentation
  • Sensor signal conditioning
  • Analog filters
  • Low-power audio applications

Package and Quality

The TLV2322IDRG4 is offered in a small-outline integrated circuit (SOIC) package, which allows for efficient use of board space in compact designs. Additionally, the product is part of Texas Instruments' commitment to high-quality manufacturing processes, ensuring reliability and performance in demanding environments.

In summary, the TLV2322IDRG4 from Texas Instruments is a versatile operational amplifier that delivers low power consumption, high precision, and rail-to-rail output capabilities, making it an excellent choice for designers looking to optimize their applications for power efficiency and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess