EN
  • EN
  • DE

TLV2264AIN

Part No TLV2264AIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Advanced LinCMOSE RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LinCMOS
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.55 V/μs
GBP - Gain Bandwidth Product 710kHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 800μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.7 V ~ 8 V, ±1.35 V ~ 4 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1270004-TLV2264AIN
Manufacturer Homepage www.ti.com
Family Name TLV2264A
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2264AIN CAD Model

Description

Product Overview: TLV2264AIN from Texas Instruments

The TLV2264AIN is a high-performance, low-power operational amplifier (op-amp) developed by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of the TLV226x family and is designed to offer a perfect blend of features suitable for a wide range of applications that require good accuracy without sacrificing power efficiency.

Key Features

  • Low Power Consumption: The TLV2264AIN is optimized for low-voltage operation, consuming just 500 µA of supply current per channel. This makes it an ideal choice for battery-powered and portable devices where power efficiency is critical.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 8V, allowing for flexibility in various circuit designs and compatibility with both single-supply and dual-supply configurations.
  • High Output Drive: Despite its low power consumption, the TLV2264AIN can deliver a substantial output drive, capable of handling loads down to 600Ω while maintaining its linear performance.
  • Low Noise: With a low input noise voltage of 11 nV/√Hz at 1 kHz, the TLV2264AIN is suitable for applications that require low noise performance, such as audio processing and sensor signal conditioning.
  • Rail-to-Rail Output: The output can swing within millivolts of the supply rails, ensuring maximum dynamic range, which is particularly beneficial in single-supply operations.

Applications

The TLV2264AIN's combination of low power consumption and high accuracy makes it well-suited for a variety of applications, including:

  • Portable Equipment
  • Battery-Powered Devices
  • Analog Filters
  • Data Acquisition Systems
  • Medical Instruments
  • Audio Processing

Quality and Reliability

TI's commitment to quality ensures that the TLV2264AIN meets stringent industry standards for reliability and performance. The device is available in an industry-standard 14-pin DIP package, making it easy to integrate into a wide range of circuit boards.

Overall, the TLV2264AIN from Texas Instruments is a versatile, efficient, and reliable solution for designers looking to optimize their analog circuits without compromising on performance or power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess