EN
  • EN
  • DE
Part No 7660
Manufacturer Gilway Technical Lamp
Catalog Hard To Find
Description T-1 Subminiature Lamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Gilway Technical Lamp
Win Source Part Number 1133650-7660
Manufacturer Homepage www.gilway.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Test & Measurement, Power Management
Ultra Librarian 3D Model Ultra Librarian 7660 CAD Model

Description

The 7660 is a subminiature incandescent lamp manufactured by Gilway Technical Lamp. These lamps are typically used in applications where small size, low power consumption, and reliable performance are critical. They are designed to provide consistent illumination in a variety of environments and operating conditions.

Applications

  • Medical Devices: Used in diagnostic and surgical equipment where precise and reliable illumination is required.
  • Aerospace Instrumentation: Integrated into cockpit displays and control panels for clear visibility.
  • Automotive Indicators: Employed in dashboard indicators and warning lights.
  • Electronic Test Equipment: Used in multimeters, oscilloscopes, and other instruments for display illumination.
  • Avionics: Utilized in various avionic systems for indication and display purposes.

Features

  • Subminiature Size: Compact design allows for use in space-constrained applications.
  • Low Power Consumption: Operates at low voltage and current, minimizing power requirements.
  • Long Lifespan: Designed for extended operational life, reducing maintenance and replacement costs.
  • Durable Construction: Rugged construction ensures reliable performance in harsh environments.
  • Consistent Illumination: Provides stable and uniform light output throughout its lifespan.

Benefits

  • Reliable Performance: Ensures consistent operation in critical applications.
  • Cost-Effective: Low power consumption and long lifespan reduce operating costs.
  • Easy Integration: Simple design allows for easy installation and replacement.
  • Versatile Application: Suitable for a wide range of applications requiring small, reliable light sources.
  • Enhanced Safety: Provides clear and immediate indication for critical alerts and statuses.

Additional Details

The 7660 lamp typically operates at a low voltage, such as 5V, and consumes minimal current, making it ideal for battery-powered devices. It features a robust filament design to withstand vibration and shock. The glass envelope is made from high-quality materials to ensure optimal light transmission and durability. The lamp is available with various base configurations to suit different mounting requirements. Key specifications include luminous intensity, color temperature, and filament resistance, which are carefully controlled to ensure consistent performance and adherence to industry standards. The 7660 is a reliable and cost-effective lighting solution for numerous applications where small size and dependable operation are paramount.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess