Products specifications

Manufacturer Texas Instruments
Win Source Part Number 1269979-TLV2252A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2252A CAD Model

Description

Product Overview: TLV2252A from Texas Instruments

The TLV2252A is a high-performance, precision operational amplifier from Texas Instruments that offers a perfect blend of speed and power efficiency. This advanced amplifier is part of the TLV series, designed to meet the requirements of a wide range of electronic applications, including industrial, automotive, and personal electronics.

The TLV2252A boasts a rail-to-rail output swing which provides the maximum possible dynamic range at the output. This is particularly useful in single-supply operations, as it allows for better signal representation without clipping, even at low voltage levels. With an impressive supply voltage range from 2.7V to 5.5V, the TLV2252A is highly versatile and can be used in various battery-operated and portable devices without compromising performance.

One of the key features of the TLV2252A is its low noise performance, making it ideal for high-fidelity audio applications and signal conditioning circuits. The low input bias current and offset voltage ensure that the accuracy of the signal processing is maintained, which is critical in precision instrumentation and sensory applications.

The TLV2252A also offers an extended temperature range, which ensures reliable operation in extreme environments. Whether it's deployed in automotive control systems or outdoor monitoring equipment, this operational amplifier can withstand harsh conditions without faltering.

Texas Instruments has engineered the TLV2252A with built-in ESD (Electrostatic Discharge) protection, safeguarding the device during handling and operation. Moreover, the amplifier comes in various packages, including the small-outline transistor (SOT) and the dual in-line package (DIP), providing flexibility for different PCB layouts and space constraints.

In conclusion, the TLV2252A operational amplifier is a robust, efficient, and precise component that is well-suited for applications demanding high-quality signal amplification. Its low power consumption, combined with its high-speed performance, makes it an excellent choice for designers looking to optimize their systems for both speed and power efficiency.

You May Also Be Interested in

Texas Instruments
ASYNCHRONOUS-COMMUNICATIONS ELEMENT
Lowest to $10.8637
ECAD model for TL16C554A
Texas Instruments
80mA, 10V, 3.2mA Quiescent Current LOW-DROPOUT LINEAR REGULATOR in SC70 or SON 2x2 | IC REG LINEAR POS ADJ 80MA 6SON
Lowest to $0.6181
ECAD model for TPS71401DRVR
Zetex Semiconductors
100V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN SOT89
Need more? Email Us
ECAD model for ZX5T953ZTA
Texas Instruments
DUAL 15-W SPDT ANALOG SWITCH
Lowest to $0.8174
ECAD model for TS5A23157TDGSRQ1
Texas Instruments
4-BIT D-TYPE REGISTERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74LS173AD
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Need more? Email Us
ECAD model for SN74LV02PWLE
Sipex Corporation
Low Power Microprocessor Supervisory with Battery Switch-Over
Need more? Email Us
ECAD model for SP802LEN
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY
Lowest to $1.7982
ECAD model for TPL0102-100PWR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2743 $57.3435
110+ $1.0456 $115.0160
170+ $1.0129 $172.1930
230+ $0.9802 $225.4460
300+ $0.9476 $284.2800
400+ $0.8495 $339.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,617 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention