EN
  • EN
  • DE

TLV2231CDBV

Part No TLV2231CDBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE RAIL-TO-RAIL LOW-POWER SINGLE OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269970-TLV2231CDBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2231CDBV CAD Model

Description

The TLV2231CDBV from Texas Instruments is a high-performance, single-supply operational amplifier designed to operate over a wide range of supply voltages, from 2.7V to 16V. This op-amp is part of the TLV223x family, known for its low-power consumption and excellent speed/power ratio, making it an ideal choice for battery-powered and portable applications.

Key Features

  • Low Power Consumption: The TLV2231CDBV is optimized for low-power operations, which is critical for extending the battery life in portable devices.
  • Rail-to-Rail Output: It features a rail-to-rail output swing, which provides the maximum possible dynamic range at the output, an essential characteristic for single-supply operations.
  • High Output Drive: Despite its low-power design, this op-amp can deliver a high output current, allowing it to drive loads effectively.
  • Wide Bandwidth: The device offers a bandwidth of 2.8 MHz, which is suitable for a variety of audio and signal processing applications.
  • Low Input Bias Current: With a low input bias current, the TLV2231CDBV is suitable for applications requiring high input impedance.
  • Stable with Capacitive Loads: The operational amplifier remains stable with capacitive loads, making it more versatile in a range of applications.

Applications

The TLV2231CDBV is commonly used in a variety of applications, including:

  • Portable and battery-operated devices
  • Audio processing equipment
  • Analog filters
  • Sensor signal conditioning
  • Medical instrumentation
  • Active filters and buffers

Package and Quality

The device is offered in a small-outline transistor (SOT-23-5) package, which is suitable for space-constrained applications. Additionally, it is designed to meet or exceed the quality standards set by the industry, ensuring reliable performance in critical applications.

With its combination of low power consumption, wide bandwidth, and rail-to-rail output, the TLV2231CDBV operational amplifier from Texas Instruments is an excellent choice for designers looking to optimize their systems for both power efficiency and performance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1838 $50.2274
49+ $2.0456 $100.2344
76+ $1.9765 $150.2140
109+ $1.8383 $200.3747
142+ $1.7692 $251.2264
177+ $1.7001 $300.9177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,330 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess