EN
  • EN
  • DE

TLV2217-25KC

Part No TLV2217-25KC
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT FIXED VOLTAGE REGULATORS | IC REG LINEAR 2.5V 500MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.5V at 500mA
Output Current 500mA
PSRR 62dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number TLV2217-25
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1269961-TLV2217-25KC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV2217-25KC CAD Model

Description

TLV2217-25KC Texas Instruments

The TLV2217-25KC from Texas Instruments is a robust, low-dropout voltage regulator designed to deliver a fixed output of 2.5V with a maximum output current of 800mA. This high-performance LDO is ideal for a wide range of applications, including but not limited to portable and battery-powered electronics, where maintaining voltage stability is crucial.

Key Features

  • Fixed 2.5V Output Voltage
  • Maximum Output Current of 800mA
  • Low Dropout Voltage
  • Excellent Line and Load Regulation
  • Fast Transient Response
  • Overcurrent and Overtemperature Protection
  • Low Power Consumption
  • Stable with Low-ESR Output Capacitors

Product Specifications

Parameter Value
Output Voltage 2.5V
Dropout Voltage Typically at 500mV (Max at 800mA Load)
Output Current Up to 800mA
Package Type TO-220
Operating Temperature Range -40°C to 125°C

The TLV2217-25KC is engineered to provide a high degree of reliability under diverse operating conditions. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it highly suitable for battery-powered devices that require maximum battery life.

With built-in overcurrent and overtemperature protection features, the device safeguards itself and the application it powers against adverse conditions. The LDO's compatibility with low-ESR capacitors offers design flexibility and helps to ensure a stable output voltage regardless of load variations.

Encased in a TO-220 package, the TLV2217-25KC combines a compact form factor with the ruggedness needed for industrial applications. Whether it's powering sensitive analog circuits, microcontrollers, or other digital ICs, this LDO regulator from Texas Instruments is an excellent choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess