EN
  • EN
  • DE

TLV1701AIDBVR

Part No TLV1701AIDBVR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description microPower Comparator | IC COMPARATOR SNGL 5SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Use For General
Number of Elements 1
Output Type Open Collector
Supply Voltage , Single/Dual (±) 2.2V ~ 36V, ±1.1V ~ 18V
Voltage - Input Offset (Maximum) 3.5mV
Current - Input Bias (Maximum) 15nA
Current - Output 20mA
Current - Quiescent (Maximum) 75μA
Propagation Delay (Maximum) 560ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SC-74A, SOT-753
Mounting Style SMD
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 720865-TLV1701AIDBVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1701AIDBVR CAD Model

Description

TLV1701AIDBVR Product Image

The TLV1701AIDBVR from Texas Instruments is a high-precision operational amplifier that offers excellent stability and accuracy for a wide range of applications. This op-amp is designed for systems that require low input bias and offset currents as well as low power consumption.

Key Features:

  • Single Supply Operation: The TLV1701AIDBVR operates from a single power supply ranging from 2.7V to 36V, or dual supplies of ±1.35V to ±18V, making it versatile for various circuit configurations.
  • Low Input Offset Voltage: This amplifier features a low input offset voltage, which reduces error in precision applications and improves overall system accuracy.
  • High Input Impedance: With a high input impedance, the TLV1701AIDBVR minimizes the loading effect on the input signal source, preserving signal integrity.
  • Low Power Consumption: Designed for energy-sensitive applications, it has a low quiescent current, thereby conserving power in battery-operated devices.
  • Wide Temperature Range: The device is operational over an extended temperature range from -40°C to +125°C, suitable for industrial environments.
  • Robust Output Drive: Capable of driving capacitive loads, the TLV1701AIDBVR is suitable for driving ADC inputs or buffering DAC outputs.

Applications:

The TLV1701AIDBVR is well-suited for a variety of applications, including:

  • Sensor signal conditioning
  • Active filters and amplifiers
  • Data acquisition systems
  • Power supply control
  • Medical instrumentation
  • Automotive electronics

Package and Quality:

This operational amplifier is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. The TLV1701AIDBVR is part of Texas Instruments' commitment to high-quality and reliability, ensuring that it meets stringent industry standards for performance and durability.

Whether you're designing for consumer electronics, automotive systems, or industrial controls, the TLV1701AIDBVR offers the precision, reliability, and flexibility needed to enhance your circuit's performance.

You May Also Be Interested in

Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8396 $50.3760
150+ $0.6889 $103.3350
225+ $0.6674 $150.1650
310+ $0.6459 $200.2290
405+ $0.6244 $252.8820
540+ $0.5598 $302.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,740 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess