EN
  • EN
  • DE

TLV1578CDA

Part No TLV1578CDA
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tube
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 1.25M
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Package / Case 32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 32-TSSOP
Mounting Type Surface Mount
Base Product Number TLV1578
Standard Package 46 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 936852-TLV1578CDA
Ultra Librarian 3D Model Ultra Librarian TLV1578CDA CAD Model

Description

Overview of Texas Instruments TLV1578CDA

The Texas Instruments TLV1578CDA is a high-performance, 8-channel, 10-bit analog-to-digital converter (ADC) that offers exceptional speed and accuracy for a wide range of applications. It is designed to meet the rigorous demands of both industrial and consumer markets, providing reliable and efficient data conversion at a competitive price point.

Key Features

  • High-Speed Performance: With a sampling rate of up to 1.25 MSPS (mega-samples per second), the TLV1578CDA ensures rapid data acquisition, making it ideal for applications that require real-time processing.
  • Multiple Input Channels: The device features 8 analog input channels, which allows for simultaneous sampling of multiple signals. This is particularly useful in systems that need to monitor various sensors or signals at once.
  • High Accuracy: The 10-bit resolution of the TLV1578CDA provides fine granularity, ensuring that the digital representation of the analog signal is precise and detailed.
  • Low Power Consumption: Designed with power efficiency in mind, the TLV1578CDA is suitable for battery-operated devices and other applications where power conservation is critical.
  • Flexible Interface: The device includes a parallel interface for easy integration with microcontrollers and digital signal processors (DSPs), facilitating straightforward communication and data transfer.

Applications

The TLV1578CDA is versatile and can be used in a variety of applications, such as:

  • Data acquisition systems
  • Medical instruments
  • Industrial control and automation
  • Multi-channel data logging
  • Telecommunications

Technical Specifications

  • Resolution: 10 bits
  • Number of Channels: 8
  • Max Sampling Rate: 1.25 MSPS
  • Interface Type: Parallel
  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C

In summary, the TLV1578CDA from Texas Instruments is a robust and efficient ADC solution that offers high-speed, multi-channel data conversion with low power consumption, suitable for a broad array of applications.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9069 $59.5345
11+ $9.7698 $107.4678
16+ $9.4645 $151.4320
22+ $9.1592 $201.5024
29+ $8.8539 $256.7631
38+ $7.9379 $301.6402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess