EN
  • EN
  • DE

TLV1544I

Part No TLV1544I
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 4/8 ANALOG INPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1269940-TLV1544I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1544I CAD Model

Description

Product Overview: Texas Instruments TLV1544I

The TLV1544I from Texas Instruments is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) that offers excellent features for a wide range of applications. This ADC is designed to operate with a single power supply ranging from 2.7V to 5.5V, making it suitable for portable and battery-powered devices where power efficiency is crucial.

Key Features

  • Resolution: The TLV1544I boasts a 10-bit resolution, providing precise digital representation of analog signals.
  • Channels: It comes with four analog input channels, allowing multiple signals to be processed by a single device.
  • Sampling Rate: With a sampling rate of up to 38 kSPS, this ADC is capable of converting analog signals at a high speed, suitable for real-time applications.
  • Interface: The device includes a serial interface, which simplifies connections to microcontrollers and reduces the number of pins required for communication.
  • Power Consumption: The TLV1544I is designed for low power consumption, drawing as little as 360 µA during operation and only 1 µA in power-down mode.
  • Temperature Range: This ADC operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The TLV1544I is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Portable instrumentation
  • Medical devices
  • Process control

Quality and Reliability

As with all Texas Instruments products, the TLV1544I is manufactured to the highest quality standards, ensuring both reliability and performance. It is available in a small-outline package, making it easy to integrate into space-constrained designs.

Additional Resources

For more information, designers can access detailed datasheets, application notes, and support tools on the Texas Instruments website to facilitate easy integration and maximize the utility of the TLV1544I in their projects.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7523 $54.2661
16+ $6.3609 $101.7744
25+ $6.1621 $154.0525
34+ $5.9634 $202.7556
44+ $5.7646 $253.6424
59+ $5.1682 $304.9238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess