EN
  • EN
  • DE

SN74HC4851

Part No SN74HC4851
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 8 CHANNEL ANALOG MULTIPLEXER/DEMUILTIPLEXER WITH INJECTION CURRENT EFFECT CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254660-SN74HC4851
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4851 CAD Model

Description

The SN74HC4851 from Texas Instruments is a versatile and high-performance analog multiplexer/demultiplexer with eight channels. This IC is designed for 2V to 6V Vcc operation and is a crucial component in a variety of digital and analog signal switching applications. The SN74HC4851 is part of the HC family, which is well-known for its robustness and compatibility with a wide range of systems.

Key Features

  • Wide Operating Voltage Range: The SN74HC4851 operates between 2V and 6V, making it suitable for a variety of logic systems.
  • Low ON-State Resistance: The device features low ON-state resistance (Ron) which is typically around 70 ohms at 4.5V Vcc, ensuring efficient signal transmission with minimal loss.
  • Low Crosstalk Between Switches: This ensures the integrity of the signal being passed through the multiplexer/demultiplexer is maintained without interference from adjacent channels.
  • High-Speed Operation: With its fast switching speeds, the SN74HC4851 is ideal for high-speed applications, ensuring that signals are routed with minimal delay.
  • Bidirectional Switching: The device can handle bidirectional switching of analog signals, which makes it flexible for use in various configurations.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, which is vital for protecting the integrity of the signals and the device itself.

Applications

The SN74HC4851 is suitable for a wide range of applications, including signal gating, multiplexing, and demultiplexing in data acquisition systems, A/V switching, and any other application requiring a high-performance analog switch. Its ability to interface with microcontrollers makes it a popular choice for embedded systems, and its robust design ensures reliable operation in industrial and commercial environments.

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, and the SN74HC4851 is manufactured to the highest quality standards. With its excellent thermal characteristics and ESD protection, this device is designed for long-term reliability in a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess