EN
  • EN
  • DE

TLV1117LV30DCYT

Part No TLV1117LV30DCYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1-A, Positive Fixed Voltage, Low-Dropout Regulator | IC REG LINEAR 3V 1A SOT223-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3V
Maximum Dropout Voltage 1.3V at 800mA
Output Current 1A
Current - Quiescent (Iq) 100μA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269928-TLV1117LV30DCYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1117LV30DCYT CAD Model

Description

The TLV1117LV30DCYT from Texas Instruments is a low-dropout (LDO) voltage regulator that offers the advantages of low dropout voltage, high output voltage accuracy, and low current consumption. This regulator is designed to provide a fixed output of 3.0V with a capacity of up to 1A of load current, making it an ideal choice for a wide range of applications.

Key Features

  • Low Dropout Voltage: The LDO provides excellent regulation with a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Accuracy: With an output voltage accuracy of ±2%, the device ensures precise voltage delivery, critical for sensitive electronic components.
  • Thermal Protection: The TLV1117LV30DCYT is equipped with thermal shutdown protection that safeguards the device and the system from excessive temperature rise.
  • Peak Current Capability: It can handle peak currents, making it suitable for applications with transient load demands.
  • Low Quiescent Current: Its low idle current consumption makes it suitable for battery-powered devices, where power efficiency is crucial.

Applications

This versatile LDO regulator can be used in various applications such as consumer electronics, portable and battery-powered devices, and other embedded systems that require a stable and efficient power supply. It is particularly well-suited for applications where power efficiency and space constraints are important considerations.

Package and Quality

The TLV1117LV30DCYT comes in a small SOT-223 package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality and reliability, making this LDO regulator a dependable choice for your power management needs.

Conclusion

In summary, the TLV1117LV30DCYT from Texas Instruments is a high-performance LDO voltage regulator that offers low dropout, high accuracy, and low power consumption. Its robust feature set and compact design make it an excellent choice for a broad array of applications requiring a reliable power source.

You May Also Be Interested in

Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1757 $50.0745
695+ $0.1442 $100.2190
1,075+ $0.1397 $150.1775
1,480+ $0.1352 $200.0960
1,915+ $0.1307 $250.2905
2,560+ $0.1172 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,132 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess