EN
  • EN
  • DE

TLV1117-50CKCS

Part No TLV1117-50CKCS
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269918-TLV1117-50CKCS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV1117-50CKCS CAD Model

Description

TLV1117-50CKCS Voltage Regulator by Texas Instruments

The TLV1117-50CKCS is a highly reliable low-dropout (LDO) voltage regulator from the esteemed semiconductor manufacturer, Texas Instruments (TI). Designed to deliver a fixed output of 5V, this regulator is capable of sourcing up to 800 mA of output current, making it an excellent choice for a wide range of applications that require a stable and efficient power supply.

One of the key features of the TLV1117-50CKCS is its low dropout voltage, which allows it to maintain a constant 5V output even when the input-to-output differential is minimal. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of available battery voltage is crucial. The device is also equipped with built-in current limiting and thermal protection features, which safeguard the regulator and the downstream components from over-current and over-temperature conditions.

The TLV1117-50CKCS is designed to be compatible with a variety of capacitive loads, ranging from standard tantalum capacitors to low ESR ceramic capacitors, providing designers with flexibility in their circuit design. This adaptability ensures stable operation across different applications and helps in simplifying the inventory of components.

Constructed in a TO-252 (DPAK) package, the TLV1117-50CKCS offers a compact footprint suitable for space-constrained applications. The robust design of the package ensures that the device can withstand the rigors of industrial environments, including those with higher temperatures or mechanical stresses.

Applications for the TLV1117-50CKCS are diverse and include consumer electronics, such as audio/visual equipment, personal computing devices, and handheld instruments. It is also well-suited for industrial applications, including automation control systems, embedded systems, and power management solutions.

Overall, the TLV1117-50CKCS from Texas Instruments is a versatile and dependable choice for designers looking for a fixed-output LDO voltage regulator that combines high performance, ease of use, and reliability. Its compatibility with a wide range of capacitive loads and strong protection features make it a go-to solution for maintaining a stable power supply in a variety of electronic devices.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess