EN
  • EN
  • DE

DRV5023AJELPGMQ1

Part No DRV5023AJELPGMQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR TO92-3  /  Digital Switch Unipolar Switch Open Drain Hall Effect TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT),Tape & Box (TB)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 12mT Trip, 1mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.7V ~ 38V
Current - Supply (Max) 2.7mA (Typ)
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case TO-226-3, TO-92-3 Short Body
Base Product Number DRV5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40046-6INACTIVE,296-40046-6,-296-40046-1-ND,296-40046-2-ND,2156-DRV5023AJELPGMQ1,296-40046-3,DRV5023AJELPGMQ1-ND,296-40046-6-ND,TEXTISDRV5023AJELPGMQ1,296-40046-1,296-40046-2
Standard Package 3,000
Win Source Part Number 970508-DRV5023AJELPGMQ1
Ultra Librarian 3D Model Ultra Librarian DRV5023AJELPGMQ1 CAD Model

Description

DRV5023AJELPGMQ1 Digital-Latch Hall Effect Sensor

The DRV5023AJELPGMQ1 is a cutting-edge digital-latch Hall effect sensor designed and manufactured by Texas Instruments. This magnetic sensor is ideal for a variety of industrial and consumer applications where reliable and accurate detection of magnetic fields is crucial. It offers a unique combination of features that make it an excellent choice for designers looking to implement a magnetic sensing solution in their projects.

With its built-in latch feature, the DRV5023AJELPGMQ1 provides a stable sensing capability by maintaining its output state until a sufficient magnetic field of opposite polarity is detected. This makes it particularly useful for position sensing and speed detection in motors, as well as for end-of-travel or proximity detection in a range of industrial equipment.

The sensor operates on a supply voltage ranging from 2.5V to 38V, which allows it to be used in systems with varying power requirements. The wide voltage range also enhances the sensor's versatility, making it suitable for battery-powered applications as well as those connected to higher voltage power supplies.

One of the key features of the DRV5023AJELPGMQ1 is its high magnetic sensitivity, which ensures reliable operation even in applications with weak magnetic fields. It has a fast power-on time and a low current consumption, which is critical for power-sensitive applications. Additionally, the sensor is designed to withstand automotive environments, as it is AEC-Q100 qualified, ensuring robust performance under harsh conditions.

The small form factor of the device, available in an SOT-23 package, makes it easy to integrate into space-constrained designs. Its operating temperature range of -40°C to 125°C is suitable for a wide range of environments, further enhancing its applicability across different industries.

For designers and engineers looking for a reliable and versatile magnetic field sensor, the DRV5023AJELPGMQ1 from Texas Instruments presents an excellent option, combining durability, precision, and ease of use in a compact package.

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH OMNIPOLAR TO92-3
Lowest to $0.3377
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0791

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3746 $50.5710
330+ $0.3073 $101.4090
505+ $0.2977 $150.3385
695+ $0.2881 $200.2295
900+ $0.2785 $250.6500
1,205+ $0.2497 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,172 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess