Product Overview: TLV1117-33IKCS
The TLV1117-33IKCS is a low-dropout (LDO) voltage regulator from Texas Instruments (TI), designed to deliver a stable and reliable power supply. This regulator is capable of providing a fixed output voltage of 3.3V with an output current of up to 800mA, which makes it suitable for a wide range of applications, including microcontrollers, sensors, and analog circuits that require a regulated power source.
Key Features
- Output Voltage: Precisely regulated 3.3V output, ideal for 3.3V logic level devices.
- Current Capacity: Can provide up to 800mA of output current, suitable for moderate to high power applications.
- Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
- Thermal Protection: Integrated thermal protection automatically shuts down the regulator to prevent damage from overheating.
- Short Circuit Protection: Built-in short circuit protection helps to safeguard the regulator and the connected devices from potential damage due to short circuits.
- Stable Operation: Requires minimal external components for stable operation, typically only a capacitor at the input and output.
- Package: Available in a TO-263 package, which is designed for optimal thermal performance and space-saving on PCBs.
Applications
The TLV1117-33IKCS is versatile and can be used in various applications, including but not limited to:
- Consumer Electronics
- Portable Devices
- Embedded Systems
- Power Supplies
- Networking Equipment
With its robust design and reliable performance, the TLV1117-33IKCS from Texas Instruments is a top choice for designers looking for an LDO voltage regulator that balances performance with ease of use. Whether you're developing a new project or optimizing an existing one, this component ensures a steady and efficient power supply.